location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's Q8237 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8237
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62823782
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's Q8237 Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 70 kg Red
  • - Mounting type: Floor
  • - Housing material: Wood
Warranty: 2 year
Long product name Vogel's Q8237 Red :
The long product name of Vogel's Q8237 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q8237 A / V equipment - furniture red
More>>>
Vogel's Q8237 Red:
The official description of Vogel's Q8237 Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is the first Vogel's cabinet, which can contain an LCD/Plasma screen that is hidden out of sight when not being used. Audio/DVD equipment can be hidden behind the glass...

Short summary description Vogel's Q8237 Red:
This short summary of the Vogel's Q8237 Red data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's Q8237, 70 kg, 63.5 cm (25")

Long summary description Vogel's Q8237 Red:
This is an auto-generated long summary of Vogel's Q8237 Red based on the first three specs of the first five spec groups.

Vogel's Q8237. Maximum weight capacity: 70 kg, Minimum screen size: 63.5 cm (25"). Product colour: Red

Mounting
Minimum screen size
63.5 cm (25")
Maximum weight capacity *
70 kg
Mounting type *
Floor
Design
Product colour *
Red
Housing material
Wood
Other features
Screen size compatibility
37
Dimensions (WxDxH)
1360 x 455 x 955 mm