Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's Q8237 White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8237
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62823722
Category
Stands used to erect a flat panel screen on the floor.
Flat Panel Floor Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6392
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Vogel's Q8237 White :
The short editorial description of Vogel's Q8237 White

Q8237 A / V equipment - furniture gloss white
More>>>
Vogel's Q8237 White:
The official marketing text of Vogel's Q8237 White as supplied by the manufacturer

This is the first Vogel's cabinet, which can contain an LCD/Plasma screen that is hidden out of sight when not being used. Audio/DVD equipment can be hidden behind the glass...

Short summary description Vogel's Q8237 White:
This short summary of the Vogel's Q8237 White data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's Q8237, 70 kg, 63.5 cm (25")

Long summary description Vogel's Q8237 White:
This is an auto-generated long summary of Vogel's Q8237 White based on the first three specs of the first five spec groups.

Vogel's Q8237. Maximum weight capacity: 70 kg, Minimum screen size compatibility: 63.5 cm (25"). Product colour: White

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
70 kg
Minimum screen size compatibility
The minimum screen size which can be used with this product.
63.5 cm (25")
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Housing material
What the casing of the product is made of.
Wood
Other features
Screen size compatibility
The different screen sizes which the device can work with.
37
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1360 x 455 x 955 mm
Customer service details
X