location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's Q 6120 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q 6120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62612062
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's Q 6120 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 40 kg White
  • - Mounting type: Floor
  • - Wheels
More>>>
Short summary description Vogel's Q 6120 White:
This short summary of the Vogel's Q 6120 White data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's Q 6120, 40 kg

Long summary description Vogel's Q 6120 White:
This is an auto-generated long summary of Vogel's Q 6120 White based on the first three specs of the first five spec groups.

Vogel's Q 6120. Maximum weight capacity: 40 kg. Product colour: White

Mounting
Maximum weight capacity *
40 kg
Mounting type *
Floor
Preassembled
Yes
Ergonomics
Adjustable shelves
Yes
Included number of shelves
1
Wheels
Yes
Design
Product colour *
White
Weight & dimensions
Width
1205 mm
Depth
425 mm
Height
440 mm
Weight
90 kg
Other features
Screen size compatibility
46
Safety glass
Yes
Thickness
8 mm