Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vodafone Galaxy Gio + Prepaidpack Single SIM Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vodafone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy Gio + Prepaidpack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103002210 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8715557010748
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vodafone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10304
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Vodafone Galaxy Gio + Prepaidpack Single SIM Black:
This short summary of the Vodafone Galaxy Gio + Prepaidpack Single SIM Black data-sheet is auto-generated and uses the product title and the first six key specs.
Vodafone Galaxy Gio + Prepaidpack, 8.13 cm (3.2"), 320 x 480 pixels, 0.8 GHz, 3 MP, Black
Long summary description Vodafone Galaxy Gio + Prepaidpack Single SIM Black :

Vodafone Galaxy Gio + Prepaidpack. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels, Display type: TFT. Processor frequency: 0.8 GHz. Rear camera resolution (numeric): 3 MP. SIM card capability: Single SIM, 3G. Battery capacity: 1350 mAh. Colour of product: Black. Weight: 102 g

This is an auto-generated long summary of Vodafone Galaxy Gio + Prepaidpack Single SIM Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10
Testseek has collected 42 expert reviews for Vodafone Galaxy Gio + Prepaidpack Svart and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
recombu.com
Updated:
2014-04-08
The latest sibling from Samsung’s growing Galaxy Family of Android phones has just arrived at our door. After being suitably impressed with the Galaxy Ace and not quite as impressed with the Galaxy Mini, we’re wondering where the Galaxy Gio - Gio being...
Bottom line As a mid-range budget phone that does the basics, the Samsung Galaxy Gio does the job admirably. Easy to pick up and easy to get to grips with, it’s perhaps a good option for someone who has not used a touchscreen phone before or doesn’t want or care a...
50%
techsmart.co.za
Updated:
2014-03-22
The Korean tech giant Samsung’s aptly named Galaxy range features a plethora of Android-running mobile devices to cover almost every conceivable need and budget size. One of the latest pocket-friendly smartphones in this range is the company’s new Gala...
0%