Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vodafone Samsung Ch@t 335 2.4" 93g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vodafone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Ch@t 335
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103002102 show
Show alternative article codes used in the online market place
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vodafone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10294
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 19:14:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Vodafone Samsung Ch@t 335 2.4" 93g Black:
This short summary of the Vodafone Samsung Ch@t 335 2.4" 93g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Vodafone Samsung Ch@t 335, Bar, Single SIM, 6.1 cm (2.4"), 2 MP, Bluetooth, Black
Long summary description Vodafone Samsung Ch@t 335 2.4" 93g Black :

Vodafone Samsung Ch@t 335. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 520 h. Weight: 93 g. Colour of product: Black

This is an auto-generated long summary of Vodafone Samsung Ch@t 335 2.4" 93g Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21
Testseek has collected 37 expert reviews for Vodafone Samsung Ch@t 335 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-21
Product Code: 5052180069402, 8806071094823, 90917758 The Samsung Chat 335 (styled as Ch@t 335) is an entry-level smartphone. It's meant for users with a strong SMS habit who also want online connectivity without shelling out too much money. The Sams...
Bottom line The Samsung Chat 335 is an inexpensive smartphone with a qwerty keyboard and Wi-Fi connectivity. It looks great and feels good in the hand. However, the keyboard is disappointing and web browsing a bit of a challenge. Nikhil Pradhan, PC World India...
70%
digitalversus.com
Updated:
2013-11-21
The Ch@t335 has Edge and WiFi connections for data. It does a good job of staying on the network, but you'll soon end up with dropped calls if you take it into a lift or deep inside a building. Voice calls sound fine, with a little bit of crackling mor...
Good Very light, Easy to use, FM radio, Good battery life...
Bad Screen: low contrast ratio, poor colour reproduction and narrow viewing angles, Optical trackapd is overly sensitive, Disappointing experience with camera and browser, Low audio quality from MP3 player, Oldfashioned interface...
Bottom line There's no pretending that the Samsung Ch@t335 is anything other than a basic mobile that's a million miles away from a smartphone. It faces stiff competition, not least from BlackBerry, whith equally affordable handsets offering better cameras and key...
40%