Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vodafone Samsung Galaxy Ace Plus 9.27 cm (3.65") 3 GB Single SIM Black 1300 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vodafone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Galaxy Ace Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00300578
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vodafone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4641
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 11 Sep 2018 15:17:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Vodafone Samsung Galaxy Ace Plus 9.27 cm (3.65") 3 GB Single SIM Black 1300 mAh:
This short summary of the Vodafone Samsung Galaxy Ace Plus 9.27 cm (3.65") 3 GB Single SIM Black 1300 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Vodafone Samsung Galaxy Ace Plus, 9.27 cm (3.65"), 320 x 480 pixels, 3 GB, 5 MP, Android 2.3, Black

Long summary description Vodafone Samsung Galaxy Ace Plus 9.27 cm (3.65") 3 GB Single SIM Black 1300 mAh:
This is an auto-generated long summary of Vodafone Samsung Galaxy Ace Plus 9.27 cm (3.65") 3 GB Single SIM Black 1300 mAh based on the first three specs of the first five spec groups.

Vodafone Samsung Galaxy Ace Plus. Display diagonal: 9.27 cm (3.65"), Display resolution: 320 x 480 pixels, Display type: TFT. Processor frequency: 1 GHz. Internal storage capacity: 3 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM, 3G. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product colour: Black. Weight: 115 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 23:30:34
Uk has collected 36 expert reviews for Vodafone Samsung Galaxy Ace Plus 9.27 cm (3.65") 3 GB Single SIM Black 1300 mAh and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 23:30:34
Nl heeft 36 proffesionele recensies verzameld voor Vodafone Samsung Galaxy Ace Plus 9,27 cm (3.65") 3 GB Single SIM Zwart 1300 mAh. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 23:30:34
Fr a recueilli 36 avis d’experts pour Vodafone Samsung Galaxy Ace Plus 9,27 cm (3.65") 3 Go SIM unique Noir 1300 mAh et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 23:30:34
De hat 36 Expertenmeinungen über Vodafone Samsung Galaxy Ace Plus 9,27 cm (3.65 Zoll) 3 GB Single SIM Schwarz 1300 mAh eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 23:30:34
Testseek ha raccolto 36 recensioni da parte di esperti per Vodafone Samsung Galaxy Ace Plus 9,27 cm (3.65") 3 GB SIM singola Nero 1300 mAh e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 23:30:34
Es ha coleccionado 36 opiniones de expertos para Vodafone Samsung Galaxy Ace Plus 9,27 cm (3.65") 3 GB SIM única Negro 1300 mAh y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 23:30:34
Dk har samlet 36 ekspertanmeldelser for Vodafone Samsung Galaxy Ace Plus 9,27 cm (3.65") 3 GB Single SIM Sort 1300 mAh og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 23:30:34
Se har samlat in 36 experttester för Vodafone Samsung Galaxy Ace Plus 9,27 cm (3.65") 3 GB Ett SIM-kort Svart 1300 mAh och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-29 03:53:48
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-29 03:53:48
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-29 03:53:48
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-29 03:53:48
72%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-16 01:54:28
LG and Samsung regularly release new high-end smartphones, but both brands are active in the mid-range segment as well. We tested the LG Optimus L7 (LG-P700) and the Samsung Galaxy Ace Plus (GT-S7500). They may look completely different, but they have a...
0%
chip.com.my
Updated:
2016-11-29 03:53:47
Samsung's deck of cards is a good and varied one, but no hand is good enough without an Ace in place. Away from our shoddy poker analogy though, the Samsung GALAXY Ace Plus isn't their top card to play, but it's a solid little device that forms a pretty s...
Good Good performance, Solid built, Loud speakers...
Bad Display could be better, Android 2.3 out of the box...
Bottom line Does the Samsung GALAXY Ace Plus belong in Samsung's best deck of cards? In most ways, yes. This is an affordable device that ticks most of the right boxes, offering a 1GHz processor upgrade to its predecessor and rounds it up with loud speakers and a so...
0%
techamuna.com
Updated:
2016-11-29 03:53:47
Need a new phone? Don't want to spend more than 25T on a new iPhone or Galaxy S2? For the average user who just needs to simply check email, Skype and do a little Facebook or Twitter, the Samsung Galaxy Ace Plus might just be what you need. While there ar...
Good Snappy performance with the 1GHz Processor/512MB RAM, 5MP Camera, Design and build quality...
Bad HVGA Screen...
0%
techpinas.com
Updated:
2016-11-29 03:53:47
TechPinas Versus Series Obviously, Samsung Galaxy Ace Plus will slay Samsung Galaxy Y Duos in almost all departments save one or two. But since they're practically in the same midrange price bracket in Samsung's 2012 smartphone line-up and we have both...
0%
technobaboy.com
Updated:
2016-11-29 03:53:47
I still remember holding a Samsung Galaxy Ace a few months back. My immediate reaction upon holding the phone was it was very light, and not in a good way. It was too light to the extent of being plasticky. It didn't feel like I was holding a real phone...
86%
hardwarezone.com.ph
Updated:
2016-11-29 03:53:47
Last month, HardwareZone.com.ph provided you with a preview of some of the current and upcoming handsets from Samsung. One of the models that we included on the list was the Galaxy Ace Plus S7500, an Android smartphone that falls under Samsung's midrange...
Bottom line Graphics-wise, the S7500 can handle 480p videos without any issue. We had tried playing 720p videos on it through a third-party player, but we noticed that its audio lagged behind. Games like Need for Speed: Shift ran smoothly on the S7500, but not in the...
0%
besteproduct.nl
Updated:
2013-11-10 23:30:33
Wat kan men bij Samsung toch fantastische smartphones maken. Kijk maar naar de Galaxy S3 of Galaxy Note 2 bijvoorbeeld. Maar wat kan men daar de plank ook ongelooflijk mis slaan. En dat is het geval met de Galaxy Ace Plus, waarbij je teveel voor te weinig...
0%
techzine.nl
Updated:
2013-11-10 23:30:33
Samsung Galaxy Ace Plus Samsung staat vooral bekend om de vele high-end modellen die het bedrijf op de markt heeft gebracht, zoals de Galaxy Nexus, Galaxy Note en Galaxy S III. We moeten echter niet uit het oog verliezen dat het Zuid-Koreaanse technolgieb...
59%
hardware.info
Updated:
2014-02-27 01:59:59
LG en Samsung brengen regelmatig high-end smartphones op de markt. Beide merken zijn echter ook actief in het mid-range segment. Wij bekeken de LG Optimus L7 (LG-P700) en de Samsung Galaxy Ace Plus (GT-S7500), uiterlijk twee totaal verschillende smartp...
0%
Chip.de
Updated:
2013-11-10 23:30:33
Wie schon beim beliebten Vorgängermodell setzt Samsung beim Galaxy Ace Plus auf ein edel anmutendes Gehäuse. Die Rückseite besteht aus einer geriffelten Kunststoffabdeckung, die im Test einen äußerst kratzresistenten Eindruck...
Good Anmutendes Gehäuse, Flotte Performance, Gute 5-Megapixel-Kamera, Fairer Preis...
Bad Schlechte Display-Auflösung, Mickriger Lieferumfang...
Bottom line Das Android-Phone für etwa 200 Euro ohne Vertrag überzeugt mit guter Verarbeitung, flotter Performance und mehr Speicherplatz. Doch hätten wir uns noch mehr Verbesserungen gewünscht. Gerade beim gering auflösenden Display hätte Samsung deutlich an den Ste...
84%
smartdroid.de
Updated:
2014-05-30 07:57:58
Zum Anfang der schon wieder fast gelaufenen Woche ist das Galaxy Ace Plus von Samsung aufgetaucht und kurz danach wurde es auch ganz offiziell angekündigt. Das kleine Smartphone wird der direkte Nachfolger des recht erfolgreichen Galaxy Ace, kommt allerdi...
0%
giga.de
Updated:
2014-06-04 04:55:15
Unter der Haube werkelt ein Single-Core Prozessor, der nun mit 1 GHz takten darf. Dieser kann auf ganze 512 Megabyte an Arbeitsspeicher zugreifen. Auf der Vorderseite befindet sich ein 3,65 Zoll großes Display, das mit nur 320 x 480 Pixeln HVGA auflöst. F...
0%
tecnozoom.it
Updated:
2014-01-03 21:29:16
Compatto e moderno, il Samsung Galaxy Ace Plus S7500 è uno smartphone dedicato soprattutto a un'utenza giovane ma in grado di attirare l'attenzione di tutte le fasce d'età, con il suo design accattivante. La parte anteriore è occupata da un display touch...
Good Flash LED...
Bad No filmati HD, No fotocamera frontale...
Bottom line Il Samsung Galaxy Ace Plus S7500 è uno smartphone di buona qualità e dal prezzo accessibile. I punti di forza sono l'ampia memoria interna, una fotocamera con risoluzione molto buona, anche se mancano i filmati HD, e un design in grado di attirare l'atten...
70%
tecnologici.net
Updated:
2014-01-03 21:29:16
Galaxy Ace è stato uno dei successi di Samsung poiché ha puntato, attraverso un look giovane e una buona dotazione hardware, a fare breccia dei cuori dei giovani. Un design molto simile ad iPhone, con un display molto brillante e colorato, ne hanno fatto...
0%
webnews.it
Updated:
2014-01-03 21:29:16
Galaxy Ace Plus S7500 , si mostra esteticamente identico al modello che va a sostituire nelle strategie commerciali di Samsung , ossia il riuscito Galaxy Ace , dimostrando forse una scarsa vena creativa da parte del colosso coreano.Lievemente più grande e...
Good Ottimo touch capacitivo e ottimo display da 3.65"...
Bad Uno ritocco al design sarebbe stato gradito...
79%
parentesis.com
Updated:
2013-11-10 23:30:33
Uno de los equipos más exitosos y vendidos de Samsung vuelve a escena con la segunda versión, el Samsung Galaxy Ace Plus, que ahora viene mejorado y manteniendo las buenas prestaciones ante el precio justo...
Good En relación a la versión pasada las mejoras más destacables son: procesador de 1GHz, Android 2.3 actualizable a 4.1 y 4GB de espacio de almacenamiento interno, la mejora más destacable tomando en cuenta que era la principal debilidad del teléfono anterior...
Bad Aunque el tamaño de la pantalla aumentó la resolución sigue siendo de 320 x 480 pixeles y no se le agregó ningún nuevo puerto de conectividad o cámara frontal...
Bottom line Si eres alguien que busca buena relación entre prestaciones y costo, este Samsung Galaxy Ace Plus está respaldado por la calidad de su primer versión. Si estabas pensando en adquirir un Galaxy Ace, es recomendable invertir un poco más para gozar de may...
80%
tuexpertomovil.com
Updated:
2013-11-10 23:30:34
Entre la filtración y el anuncio oficial ha pasado muy poco tiempo. A penas unas horas. Hablamos del Samsung Galaxy Ace Plus, el móvil que actualiza al terminal de gama media más popular del catálogo de Samsung, un dispositivo que presenta algunas nove...
0%
enjoyit.ru
Updated:
2013-11-10 23:30:34
Samsung обновляет свою модельную линейку с завидной частотой. Смартфоны выходят регулярно, функционально устройства зачастую схожи. Однако при этом дизайну устройств уделяется не очень много внимания. Наглядным примером стратегии стал и Samsung Galaxy Ace...
Bottom line Глянцевого пузатика хотят продавать тысяч за 11-12 рублей. Дорого? Еще бы! За те же деньги вполне реально купить Huawei Honor или Samsung Galaxy W. Это совсем другой уровень характеристик, поэтому и говорить о счастливом будущем новинки приходится с не...
0%
mobile-review.com
Updated:
2013-11-10 23:30:34
Компания Samsung последнее время не тратит время на отдых и выпускает один смартфон за другим, пытаясь насытить рынок low-end-коммуникаторами на операционной системе Android. В прошлом году вышло несколько модификаций популярной модели Galaxy S - i9001 и...
Bottom line Если Samsung Galaxy Ace мне однозначно понравился, то Galaxy Ace Plus не произвел должного впечатления. И в первую очередь, это связано с ценой устройства. Если она будет в районе 11 000 – 12 000 рублей, то за эти деньги лучше приобрести что-то более...
0%
3dnews.ru
Updated:
2013-11-10 23:30:34
Про ВНЕШНОСТЬ Samsung Galaxy Ace Plus — это полный триумф пластика. То, что с расстояния кажется стеклом, — это пластик, хотя и довольно устойчивый к царапинам. То, что опять-таки с расстояния кажется металлической рамкой, — это тоже пластик, к царапина...
0%
dgl.ru
Updated:
2014-01-24 02:01:21
На российский рынок вышли два новых устройства Samsung, пожалуй, самого плодовитого производителя телефонов. Оба они пополнили семейство популярных Android-смартфонов Galaxy. Galaxy S Advance продолжает «линейку в линейке», являясь чем-то средним между ус...
70%
gsmarena.com
Updated:
2013-11-10 23:30:33
In a package that has a 1 GHz processor, 3 GB of storage, 512 MB of RAM and a 5MP camera, all for around €220, the Ace Plus isn't very hard to recommend. If you can live without some of the extras, such as a larger, higher-resolution screen, front-fac...
0%
gsmarena.com
Updated:
2013-11-10 23:30:34
The Samsung Galaxy Ace Plus comes with a 5MP camera and a single LED flash. It captures photos at a maximum resolution of 2560 x 1920 pixels. The camera interface is the same as on previous Galaxy devices with two shortcut bars on each side of the vie...
0%
phonearena.com
Updated:
2013-11-10 23:30:34
The Samsung Galaxy Ace Plus is an heir to the Galaxy Ace, which was outed a year ago, upping the CPU speed to 1GHz, and the screen size to 3.65”. Unfortunately, it is keeping the same HVGA resolution that was all the rage in 2006.It is not aiming to w...
Good Decent picture quality, Smooth UI performance...
Bad Low screen pixel density, Insignificant CPU upgrade from its predecessor...
Bottom line The Samsung Galaxy Ace Plus would have made a more lasting impression on us as the first Android handset from Samsung for the year, if it wasn't for the almost insignificant upgrades from its predecessor. A year later we get the same design, lousy HVG...
55%
recombu.com
Updated:
2014-03-26 04:00:43
The Samsung Galaxy Ace Plus is a mid-range Android-powered phone that builds on the success of last year's Samsung Galaxy Ace phone. Coming with a 3.65-inch 480 x 320 HVGA display and a 5-megapixel camera, the Samsung Galaxy Ace Plus offers a solid, if no...
0%
chip.pl
Updated:
2014-07-24 07:57:33
Smarfon z systemem operacyjnym Android 2.3.6 + Samsung TouchWiz oraz wyświetlaczem LCD/TFT o przekątnej 3,65 cala i rozdzielczości 320 x 480 pikseli. Wyposażony w aparat 4,9 Mp oraz odbiornik GPS.Na następcę Galaxy Ace Samsung kazał czekać cały rok. Więce...
Good Robiąca wrażenie obudowa, Płynna wydajność, Dobry 5megapikselowy aparat, Przyzwoita cena...
Bad Kiepska rozdzielczość wyświetlacza, Skąpe wyposażenie...
Bottom line Zalety tego w miarę niedrogiego smatfona z Androidem kosztującego około 880 zł bez umowy to: dobra jakość wykonania, płynna wydajność i duża pamięć. Ale my życzylibyśmy sobie więcej ulepszeń. Samsung zdecydowanie powinien podnieść rozdzielczość wyświetlac...
0%
videotesty.pl
Updated:
2016-12-27 07:49:50
Samsung Galaxy Ace i Samsung Ace Plus nie mają ze sobą wiele wspólnego. Wewnątrz znajduje się 1 GHz procesor współpracujący z 512 MB pamięci RAM oraz 3 GB wewnętrznej pamięci flash, z przodu znajduje się 3,65" dotykowy wyświetlacz o roz. 320 x 480 piksel...
Good system operacyjny Android 2.3, Aparat z flashem, Design...
Bad Słaba rozdzielczość wyświetlacza...
80%
shiftdelete.net
Updated:
2014-01-03 21:29:16
Samsung 'un orta alt segmentte mücadele veren yeni telefonu Galaxy Ace 2 'yi geçtiğimiz günlerde burada sizler için incelemiştik. Daha sonra Galaxy Ace 2 ile aynı fiyat aralığında olan HTC One V 'yi karşılaştırmıştık. O karşılaştırmamıza da buradan ulaşab...
Bottom line Samsung Galaxy Ace S5830 ile Ace Plus S7500 arasında neredeyse 100 liralık bir fiyat farkı bulunuyor. Bu fiyat farkını kesinlikle verin diyorum. Dahili depolama ve RAM kapasitesindeki artış, Ace Plus 'ı alınabilir yapıyor. Artık Galaxy Ace S5830 oldukça...
0%
eprice.com.tw
Updated:
2016-11-29 03:53:47
序(筆者的垃圾話) 是的!不知道為何,手機業者總是喜歡在型號後面加一個 i 或是 s 之類的,然後那支手機就會變得更快更厲害(指)像是 iPhone 4S 或是 Nokia N93i 一樣,多了個東西,也代表加了點料。而這次 SAMSUNG Galaxy Ace Plus 也是這樣子來著,在王牌後面加了一個 Plus ,而這一個 Plus 究竟有多少提升呢?一起看下去吧! 今天的質感王牌 SAMSUNG Galaxy Ace Plus 現身!(灑花) 外觀:質感、手感、美感逗趣的一次到位 「逗趣」這兩個...
Bottom line 以筆者的經驗來說,只要先天的體質不要太差(CPU 1GHz 、RAM 512 MB 以上)一般的社交、網路功能幾乎都有一定的水準,剩下可能就是挑選外型、質感而已了(笑)如果像是下面這張照片的質感加上實惠的價錢與功能,應該算是很不錯的選擇吧?作為大眾王牌升級機,Galaxy Ace Plus 買起來也不太難,想玩 Facebook、Whatsapp + LINE 和下載遊戲玩玩的輕量族,搭配中華專案、一個月付個五百元左右,手機專案價是 4,990 元,比買單機要省快五千元 (空機售價 9,500 元);再上...
0%
mobile01.com
Updated:
2016-11-29 03:53:47
之前在看手機產業新聞時,有看到一些新聞是說今年HTC的產品策略是要改走精兵路線,手機數量不多但都要是強打,而三星則相反,要走機海路線,不同位階的產品都要補滿...當時也還沒看到它們個自發表了什麼產品,無法印證真實性,從MWC發表的機種,以及三星陸續推出了Dual Y跟這款Ace Plus來看....的確是如此...站在編輯的立場來說,因為三星總是帶給我們高規格驚喜,結果這一陣子突然安靜下來,心裡覺得有點不刺激 ,不過這對消費者來說,有平價一點的選擇應該是件好事,可以更容易加入SmartPhone的行列(比...
0%
techmagnifier.com
Updated:
2016-11-29 03:53:47
Samsung, the mobile phone giant, introduces its latest Smartphone - Samsung Galaxy Ace plus S7500. Samsung Galaxy Ace plus S7500 launched in February, marks a new beginning in the Smartphone segment with its interesting line of features and applications...
Good HTML and Adobe Flash browser, Stereo FM radio, Image editor, Google maps, Organiser, Voice memo/dial...
Bad No secondary camera, Absence of multitouch capability, Non scratch resistant display, Lack of audio jack...
Bottom line Samsung Galaxy Ace plus S7500 is beautifully packed with some great features and applications that not only provide ease of use but also gives a totally new experience that is sure to attract the young and old...
60%
gsmarena.com
Updated:
2016-11-29 03:53:47
In a package that has a 1 GHz processor, 3 GB of storage, 512 MB of RAM and a 5MP camera, all for around €220, the Ace Plus isn't very hard to recommend. If you can live without some of the extras, such as a larger, higher-resolution screen, front-fac...
Bottom line In a package that has a 1 GHz processor, 3 GB of storage, 512 MB of RAM and a 5MP camera, all for around €220, the Ace Plus isn't very hard to recommend. If you can live without some of the extras, such as a larger, higher-resolution screen, front-facing...
0%
gsmarena.com
Updated:
2016-11-29 03:53:47
The Samsung Galaxy Ace Plus comes with a 5MP camera and a single LED flash. It captures photos at a maximum resolution of 2560 x 1920 pixels. The camera interface is the same as on previous Galaxy devices with two shortcut bars on each side of the vie...
0%
thairath.co.th
Updated:
2016-11-29 03:53:47
Samsung Galaxy Cooper นับว่าเป็น Android Smartphone จากค่าย Samsung ในระดับ Mid-range ตอนต้นที่ได้รับความนิยมมากในระดับหนึ่งเลยทีเดียว แต่คราวนี้เราจะได้เห็นภาค Minor Change ของรุ่นนี้กันแล้วในนามของ Galaxy Ace Plus... ก่อนหน้านี้ Samsung Galaxy Cooper นั...
0%
droidsans.com
Updated:
2016-11-29 03:53:47
Samsung Galaxy Ace Plus ได้เริ่มวางจำหน่ายกันไปได้ประมาณ 2-3 สัปดาห์แล้วนะครับ กับราคาเปิดตัวที่ 8,900 บาท เท่ากับรุ่นน้องร่วมสายพันธุ์เดียวกันคือ Cooper เพราะจริงๆแล้ว Cooper นี่เป็นชื่อที่เรียกกันในบ้านเรา ส่วนเมืองนอกเค้าเรียก Ace กันหมด ตอนนี้พอจะออกต...
0%
kafaak.com
Updated:
2016-11-29 03:53:47
เอ๊ะ ตั้งชื่อแบบนี้ดูงงๆ ไหมครับ … ผมยังยอมรับว่าตัวเองก็งงๆ เหมือนกัน แต่นั่นเพราะว่า เจ้า Android Smartphone จาก Samsung ตัวล่าสุดที่ผมได้มารีวิวนี่มันมีชื่อว่า Samsung Galaxy Ace Plus ครับ แต่มันคือภาคต่อของ Samsung Galaxy Cooper ที่วางจำหน่ายเมื่อปีก่...
0%
droidsans.com
Updated:
2016-11-29 03:53:47
วันนี้ทีมงานก็ได้รับเครื่องทดสอบของ Samsung Galaxy Ace Plus S7500 เลยขอเอามาพรีวิวกันให้ดูก่อนหน้าจอของ Ace Plus มีขนาด 3.65 นิ้วครับ ความละเอียดอยู่ที่ HVGA (320x480)ด้านบนของเครื่องที่เป็นรูๆ นั่น Proximity sensor และ Light sensor นะครับ ไม่มีกล้องหน้าน...
0%
Show all
Customer service details