location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vodafone Check ‘Vodafone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTC One S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00300568
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Vodafone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vodafone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2020 18:22:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.9 cm (4.3") 540 x 960 pixels
  • - 1.5 GHz
  • - 1 GB 16 GB
  • - 3G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - 1650 mAh
  • - Android 4.0
Warranty:
Long product name Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black :
The long product name of Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

One S - 4.3", 540 x 960, HSPA/WCDMA, GSM/GPRS/EDGE, 1.5 GHz dual core, 8MP, 16 GB, RAM: 1 GB, Bluetooth 4.0, Wi-Fi, Android 4.0, Black
More>>>
Short summary description Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black:
This short summary of the Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vodafone HTC One S, 10.9 cm (4.3"), 1 GB, 16 GB, 8 MP, Android 4.0, Black

Long summary description Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black:
This is an auto-generated long summary of Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black based on the first three specs of the first five spec groups.

Vodafone HTC One S. Display diagonal: 10.9 cm (4.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1650 mAh. Product colour: Black. Weight: 119.5 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 04:21:49
Uk has collected 322 expert reviews for Vodafone HTC One S 10.9 cm (4.3") Single SIM Android 4.0 3G Micro-USB B 1 GB 16 GB 1650 mAh Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-21 04:15:48
The One X and One XL may be HTC's flagship Android phones of 2012, but the One S will definitely turn some heads. Constructed from a unibody aluminium frame that's just 7.6mm thick, the mid-range One S boasts many of the same features as its more expensiv...
0%
digitalone.com.sg
Updated:
2013-11-21 04:16:01
There's lots to like about the HTC One S.Size-wise, I'm a fan of pocket-sized phones, and the One S fits in my jeans more comfortably than its larger cousin, the One X.It may not have an external storage card, but 16GB is a generous amount of internal...
80%
gadgetspeak.com
Updated:
2013-11-21 04:16:02
NASA technology and a branded set of ear-buds are just two of the features found on a new HTC smartphone...
92%
gadgetguy.com.au
Updated:
2013-11-21 04:16:02
HTC’s “One” series of phones has been doing the rounds lately, grabbing great reviews and raves about solid build, excellent speed, and a top notch camera. Now we have a sibling wearing a metal jacket and carrying a less expensive price tag on plans...
Good Slim and light; Feels very solid; Excellent camera;...
Bad No upgradeable memory; Metal back is painted and will chip if dropped;...
Bottom line HTC's One S proves itself to be a decent little handset, packaging good looks, solid build, and some decent performance in a relatively small package.If the bigger 4.7 inch screens are a touch too big for your hands or you're not keen to spend big, you ma...
80%
hardwareheaven.com
Updated:
2013-11-21 04:16:21
Last month we tested two of the current market leaders in the smartphone marketplace, Samsung's Galaxy S3 and the HTC One X. The One X sits at the top of HTCs 2012 range of phones and offers some impressive specifications (and a great user experience) but...
Bottom line In those that don't like larger handsets such as the 4.7" One X or 4.8" Galaxy S 3 the One S may well find a bunch of fans. The screen offers some great blacks, decent clarity and overall the matt finish feels great with a size that is much easier to use...
90%
alphr.com
Updated:
2013-11-21 04:16:24
HTC tends to get as much use as possible out of its names - just look at its eight variants of the Desire if you need proof - so it's no surprise to see more phones arriving with the One moniker attached after the barnstorming debut of the One X . The ph...
Bottom line A fine screen and camera backed up by surprisingly powerful hardware make for an excellent mid-range handset...
83%
channelpro.co.uk
Updated:
2013-11-21 04:16:24
A fine screen and camera backed up by surprisingly powerful hardware make for an excellent mid-range handsetRating: 4Average: 4 (1 vote) HTC tends to get as much use as possible out of its names - just look at its eight variants of the Desire if you ne...
80%
hardwarezone.com.sg
Updated:
2013-11-21 04:16:24
The HTC One S has been long delayed and is the last of its family to make its appearance in Singapore ever since we first saw it at Mobile World Congress 2012 in Barcelona . To recap, it's part of the three smartphones in the One series that make up the f...
Good Excellent design and solid build quality, Crisp 4.3inch AMOLED screen, Decent camera performance...
Bad No microSD expansion slot, Battery could be better, High pricetag...
80%
whathifi.com
Updated:
2013-11-21 04:16:24
Despite making its debut only at the start of the year, the is, on paper, usurped by its quad core, big-screen brother, the .However, things are never that simple – and you would be foolish to turn your nose up at this more compact sibling.The One S s...
Good Great size, solid, sleek design, super-fast interface and web browsing, excellent video...
Bad Sonically it's bettered elsewhere, maximum 16GB internal memory...
Bottom line HTC's take on the Android 4.0 OS is delivered at lightning speed, video playback is very good and music more than adequate.If you're not smitten with the literal big boys in the Android family, the HTC One S could be the phone for you.See all our smartpho...
100%
evogadget.com
Updated:
2013-11-21 04:16:25
HTC, this popular Taiwanese manufacturer of smartphones, recently created a new series baptized One. It should be noted that the company worked on this line-up to bring fans and new consumers more alternatives and, in their opinion, their best phones yet...
Bottom line Because it lacks a microSD card slot, the HTC One S isn't a perfect smartphone. But you will love it nonetheless...
0%
techradar.com
Updated:
2013-11-21 04:16:26
Update: We've spent a long time with the HTC One S now, so have updated our review to represent the improved software and all round experience. Don't worry... it's still brilliant! The HTC One S follows swiftly on the heels of the One X in HTC's new pr...
Good Slim, svelte and beautiful, Built for Ice Cream Sandwich, Loads of widgets, Excellent battery life...
Bad Limited memory, no SD slot, MicroSIM is a pain for some, Keyboard has seen better days, Call quality can be slightly tinny:...
Bottom line There are few phones we play with where we think that we have the complete package and would happily give five stars. The HTC One S would have had five stars had it not been for the 16GB memory cap and non-HD screen.We'd have even settled for 32GB in the...
90%
v3.co.uk
Updated:
2013-11-21 04:16:27
The HTC One S is a stripped down, slightly more affordable version of the One X, featuring a lower resolution screen and a dual-core as opposed to quad-core processor. DesignThe One S looks incredibly similar to the One X, featuring a one-piece anodis...
Good Solid metal design, runs Android Ice Cream Sandwich, decent screen, reasonable camera...
Bad Average battery, Sense feels cluttered, no micro-SD card slot or HDMI input...
Bottom line The HTC One S is a decent smartphone that manages to retain the One X's top-end feel despite packing a less impressive processor and screen...
60%
expertreviews.co.uk
Updated:
2013-11-21 04:16:29
HTC's One S is the middle phone in the new One line-up - it's slightly smaller and lighter than the HTC One X, and costs slightly less, but it's got the same camera and HTC's Sense 4 software. The major difference is that it's based on a dual-core Qual...
Bottom line A slim and light handset with an excellent camera, a fast chip and Android 4.0, but HTC's software can be annoying, there's no memory card slot and the faster One X doesn't cost much more...
80%
digitalversus.com
Updated:
2013-11-21 04:16:30
This mobile has no major problems when it comes to phone usage. It connects relatively well and Wi-Fi is stable. Even in a loud setting you have no trouble understanding the person on the other end. There's no hissing or other audio pollutants, and voi...
Good Size and weight, Good screen, Sense interface coupled with Android ICS, Overall responsiveness, Clean audio rendering...
Bad Body highly sensitive to scratching (to be verified...), Low memory for a multimedia smartphone (about 12 GB), Low pixel density for 2012...
Bottom line Versatile, with overall good performances and fair battery life, the One S is a very good, reasonably- sized Android phone. The drawbacks are a low screen resolution for a 2012 handset and a part-resistant, part-scratch sensitive body...
80%
goodgearguide.com.au
Updated:
2013-11-21 04:16:30
The HTC One S runs Google's latest 4.0 Ice Cream Sandwich software, which makes it a slick and fast smartphone that offers excellent performance. The One S again features the Sense 4.0 UI, which HTC says attempts to simplify an interface that was c...
Good Thin and stylish design, Excellent performance, Great camera software...
Bad Display can't match some rivals, No memory expansion, Inconsistent Sense UI...
Bottom line The HTC One S certainly doesn't look or feel inferior to the flagship One X. A lower resolution display is the main differentiator, but the One S makes up for that with a design that's more comfortable to hold and better battery life. If the One X's size...
85%
itpro.co.uk
Updated:
2013-11-21 04:16:42
HTC is known from providing an excellent user experience through its Sense overlay for Android devices. However, the Taiwanese manufacturer hasn't always been generous when it comes to hardware and battery life has been a persistent problem, leading to ma...
Bottom line The One S is the best 4.3in Android device on the market when it comes to features, battery life and design. HTC Sense is simply the best pre-installed overlay available from a manufacturer...
100%
wired.co.uk
Updated:
2013-11-21 04:16:42
The HTC One S is the second handset to emerge in HTC's One series and comes beneath the HTC One X with a smaller, lower-res screen and less powerful processor, though it keeps the same 8-megapixel camera.DesignIt might not be top dog in the HTC yard, b...
Good Very slim good looks, beautiful screen, 1.5GHz dualcore processor...
Bad Second fiddle to the One X, no memory expansion, no removable battery...
Bottom line If your pockets aren't quite deep enough for the high-end HTC One X you might well be tempted by the HTC One S. It has a luscious screen, a slightly more pocketable design, a powerful processor and Beats Audio technology too. No-one buys an HTC for the...
80%
techadvisor.co.uk
Updated:
2013-11-21 04:16:48
The HTC One S packs a high-end camera, the latest version of Android, and a powerful dual-core processor in a swank, superslim design. Among its few drawbacks is the absence of a microSD slot; in addition, we had some issues with the call quality, alth...
Bottom line The HTC One S is one of the top Android phones. The HTC One X has a bigger, higher-resolution display and LTE connectivity (not much use in the UK for now). Hopefully the call quality issues I experienced with my test HTC One S are an isolated incident...
90%
theregister.co.uk
Updated:
2013-11-21 04:17:11
Playing Tonto to the One X’s Lone Ranger in HTC’s new model line-up is the One S. I’ll get to Silver, the One V, when it arrives in a few weeks. For now though, we can see if HTC’s much vaunted One series makes sense from a technical, as well as a mark...
Bottom line The One S is the Panther tank to the One X’s Königstiger. Smaller, lighter, not as visually impressive nor perhaps as iconic but at the end of the day still a fine and versatile device for use in the real world. That said it has been deliberately hobb...
80%
tech.uk.msn.com
Updated:
2013-11-21 04:17:17
It's difficult being the middle child. Your elder sibling gets all the attention thanks to their trail-blazing antics. They seem bigger, stronger and perhaps a bit smarter, their achievements casting a long shadow over your own. Meanwhile your younger bro...
80%
itproportal.com
Updated:
2013-11-21 04:19:02
The HTC One S is the mid ranger, of HTC's new One smartphone series. ITProPortal has already taken a look at the flagship HTC One X. Given that the X's large format, leading light specifications and hefty price might not appeal to everyone, there is a pos...
Bottom line The HTC One S runs the latest Android version and is a well-made, well-specified handset. The camera has some very nice features, but some people will be disappointed by the lack of removable storage. Pros: Well sized for the hand and pocket, with good b...
80%
gadgetshow.channel5.com
Updated:
2013-11-21 04:19:02
The HTC One S is HTC’s slimmest phone. Its dimensions are 130.9 x 65 x 7.8mm. It has a 4.3-inch display and a 1.5GHz dual core processor and the most up to date Android 4.0 (Ice Cream Sandwich) operating system. The HTC One S also features an 8-megapix...
Good One of the first things you'll notice is how fast the HTC One S can be. The HTC One S boots up in no time at all in comparison to some smartphones. Its 1.5GHz dual core processor makes all the difference: really helping to add zip to multitasking and managing multiple applications and diving into mobile games. Whatever you use it for, the HTC One X is a joy to use because of it. Battery life is s...
Bad The HTC One S features Android 4.0, but HTC still insists on caking in its HTC Sense 4 interface to accompany it, so you don’t quite get the full Android 4.0 experience. But that said, the interface is still lush, featuring beautiful menu layouts. But there’s still little we dislike about the HTC One S.
Bottom line The HTC One S is a fantastic phone with a lovely design and its ability to cram so much in a phone so thin. Its camera and performance throughout is exceptional. If you’re looking for a new smartphone, the HTC One S should be near the top of your list...
80%
3g.co.uk
Updated:
2013-11-21 04:19:19
If you’re after something smaller than the mighty HTC One X, the One S is a great option. Okay, so it may not have quite the grunt of the One X, but it offers lots of features inside its neat chassis. It’s a shame that onboard storage is meagre though...
Good Tough chassis, colourful, bright display, featurepacked snapper...
Bad Storage limited with no expansion options, lack of sharpness on display...
Bottom line This is a slim, nicely designed device with a fabulous snapper and a tough, yet slim chassis...
90%
pocket-lint.com
Updated:
2013-11-21 04:19:45
The HTC One S sits behind the One X in HTC's new line-up of devices, looking to regain the Android top spot in 2012. Three devices, all featuring premium design aesthetics, comprise the One series, in what is pitched as a simpler approach from HTC. T...
Good Design, performance, battery life, Android 4 and Sense 4 work nicely...
Bad Display could be better, no microSD card slot...
Bottom line Although it doesn't hit all the highest points on the spec sheet, the HTC One S is a great performer. The display could be better, but you can't argue with the solid battery performance and lighter, fresher, UI...
90%
T3.com
Updated:
2013-11-21 04:21:21
Powered by a 1.5GHz dual-core processor and Android 4.0 Ice Cream Sandwich, the One S will feature an 8-megapixel rear-facing camera, Beats Audio technology, the new HTC Image Chip, 16GB internal storage and like the One X, 25GB free Dropbox storage ov...
Good Thin and stylish, Excellent screen, Speedy...
Bad Limited storage, Uses a micro SIM, Non-replaceable battery...
Bottom line The HTC One S is a mightily impressive smartphone: it's powerful, stylish, beautifully thin and blessed with classy features including a fantastic screen, top notch 8-megapixel camera and music-enhancing Beats Audio technology.It's not perfect – the inacc...
80%
uk.hardware.info
Updated:
2014-01-18 03:21:19
After HTC and Samsung launched their new high-end phones for 2012 earlier this year, LG is now the last of the big brands to release a new powerhouse model. With the 4X HD the Korean manufacturer again has a phone that can compete in the highest segment...
0%
stuff.tv
Updated:
2014-03-12 01:44:05
Stuff magazine Tue, May 29 2012, 6:02PM So you’ve already read about the iPhone-beating – but what if you don’t fancy its palm-straining 4.8in screen? Let’s see how its smaller, thinner and cheaper sibling fares… The One S looks and feels great...
Bottom line The One S is ideal for those who can’t stretch their hands (or wallets) around the One X...
80%
coolsmartphone.com
Updated:
2014-03-12 01:44:05
The HTC One S is the slimmer, ever-so-slightly-less-powerful brother of the HTC One X. It’s got a 4.3″ screen with 960×540 pixel screen. I say “slightly less powerful” but heck, a dual-core 1.5GHz CPU is still ruddy good. Powered by Android 4.0 with H...
Bottom line Me, I love this phone. Camera, great. Design, great. OS, great. Added stuff? Great. Build quality? Great. Speed? Great. That thing in front of the fire-place? Grate.Bad points? Umm. No microSD card. No dedicated camera button. Are those bad things really...
0%
knowyourmobile.com
Updated:
2014-03-12 01:44:05
That makes it hard to imagine how smartphones can improve, though, especially since the bar is already very high. Nonetheless, HTC has decided to keep on pushing towards the ultimate Android experience, and the HTC One S is part of that goal.As the middle...
Good Very fast, HTC Sense 4 is easy to use, Excellent display, More pocketable than the One X, Good battery life...
Bad Could do with a tad more storage, No option to increase memory...
90%
knowyourmobile.com
Updated:
2014-03-12 01:44:05
So not only is the One S very thin it's also extremely powerful, featuring one of the best processors on the planet (according to initial benchmarks of Qualcomm's new S4 set-up).Like the One X before it you can tell the One S is a HTC device. All the tell...
0%
geeksquad.co.uk
Updated:
2014-03-20 05:22:22
The HTC One S is one of the three new smartphones HTC have launched under the ‘One' name. It is placed between the more wallet-friendly One V and the powerhouse that is the One X, however don't assume that this makes it a middle of the road smartphone. If...
Good Dual Core 1.5 Ghz Processor is more than quick enough for the vast majority of tasks without hammering the battery, Built in Beats Audio ensures very good audio quality, Running the latest version of Android (Ice Cream Sandwich) with HTC Sense 4.0...
Bad No slot for a microSD memory card, so you can't expand the memory, Battery cannot be replaced quickly due to design, Design, The phone is slim (the thinnest phone HTC have made to date, at 7.8mm) and light in the hand. Thanks to its aluminium unibody it f...
0%
delimiter.com.au
Updated:
2014-03-23 04:14:55
It doesn't have a giant screen or 4G speeds, but HTC's One S smartphone still packs plenty of strength under its extremely slim bonnet. Is this svelte smartphone overshadowed by its One series brethren, or does it punch above its weight?Design Ther...
Bottom line If it's not clear by now, let's put it on the record. We really liked the HTC One S, and it's one of the best smartphones released in Australia so far in 2012. We would only rank it below the One XL (because of its 4G speeds) and Samsung's Galaxy S III (...
0%
techradar.com/au/
Updated:
2014-04-13 04:54:57
Update: We've spent a long time with the HTC One S now, so have updated our review to represent the improved software and all round experience. Don't worry... it's still brilliant!The HTC One S follows swiftly on the heels of the One X in HTC's new premiu...
Good Slim, svelte and beautiful, Built for Ice Cream Sandwich, Loads of widgets, Excellent battery life...
Bad Limited memory, no SD slot, MicroSIM is a pain for some, Keyboard has seen better days, Call quality can be slightly tinny:...
Bottom line There are few phones we play with where we think that we have the complete package and would happily give five stars. The HTC One S would have had five stars had it not been for the 16GB memory cap and non-HD screen. We'd have even settled for 32GB in th...
90%
gadgetdaily.xyz
Updated:
2014-05-07 03:44:18
HTC's One series may be dominated by the quad-core possessing One X , but another handset, the One S became available at the same time. The One S may be smaller and lack the One X's leading edge processor, but that doesn't mean it is without merit. Far fr...
80%
techview.co
Updated:
2014-05-16 03:39:17
HTC One S; introducing The OneHTC's One Series definitely comes to market with a lot to prove; offering up premium design, with a high quality specs list and Beats Audio technology, the One Series has to deliver as HTC's had a tough quarter as they reveal...
Good Excellent battery life, Super slim profile, Super AMOLED display – vibrant and bright, Easily accessible micro sim tray – no pin needed, The Bad:, Can struggle under very heavy use, Occasionally overheats with heavy use, Camera zoom is below par, No physi...
Bad Can struggle under very heavy use, Occasionally overheats with heavy use, Camera zoom is below par, No physical camera button...
Bottom line Now as you can see by the ratings above, the One S is near perfect. For most people it will actually be near perfect, offering up the perfect balance of price, quality and specs whilst doing everything you need it to without any major fuss.HTC have tagged...
0%
mobilephones.com
Updated:
2014-05-29 06:30:54
At first glance, the HTC One S has a really sleek look, mainly as a result of its ultra-thin dimensions at only 7.8mm. Compared to other supposedly thin smartphones, the One S makes other models look bulky and cumbersome.The handset's 4.3 inch screen is o...
85%
androidaustralia.com.au
Updated:
2014-06-04 04:57:12
The HTC One S may not be the flagship phone in this year's HTC Android collection, but it still packs some serious hardware in an insanely thin but solid package. Does it all come together to create a great phone, or are there any dealbreakers? Read on to...
Good Incredibly fast, Great battery life, Thin and solid construction, Sense 4.0 interface adds value, Useful camera features...
Bad PenTile screen, GPS reception, Mediocre audio quality, Camera quality & HTC keyboard...
Bottom line The HTC One S is a solid phone that, while not being the flagship HTC Android product this year, still delivers a (mostly) fast and fluid user experience in a portable package with great battery life. While there are some minor software and audio/image qu...
0%
knowyourmobile.com
Updated:
2014-06-12 06:02:07
That makes it hard to imagine how smartphones can improve, though, especially since the bar is already very high. Nonetheless, HTC has decided to keep on pushing towards the ultimate Android experience, and the HTC One S is part of that goal.As the middle...
Good Very fast, HTC Sense 4 is easy to use, Excellent display, More pocketable than the One X, Good battery life...
Bad Could do with a tad more storage, No option to increase memory...
Bottom line So what do we think about the One S - is it the victim of middle-child syndrome? Well, no. For £70 pounds less than the One X, you lose 16GB of storage, NFC and a big display but you gain a much better battery life and a device that sits more happily in...
90%
ocaholic.ch.english
Updated:
2014-06-18 14:52:40
At a first glance the HTC One S seems to be a good compromise when you look at price/performance ratio. There is a very good display, a quick processor and good battery life. What does one want more?It is the very first time that HTC uses a Super-AMOLED d...
0%
thunderbaylive.com
Updated:
2014-08-07 06:23:13
Expert video review...
0%
tekgadg.com
Updated:
2014-09-21 03:09:43
What is between a low and a high? The middle. The normal. The decent. The boring? Perhaps not. Sometimes the middle ground is the perfect place - a sweet spot.HTC announced three phones at MWC earlier this year: The One X (one with Tegra 3 and another one...
0%
gizmodo.com.au
Updated:
2015-06-04 16:11:33
The HTC One S fits nicely into the middle of the Taiwanese handset maker's range of flagship lettered smartphones. The One S though is not too much of a super phone like the One XL, but it's not too basic like the One V, so is the Golidlocks-like One S so...
Bottom line The HTC One S is available across Telstra, Virgin and Optus right now, and it's very reasonably priced across all three...
0%
whistleout.com.au
Updated:
2015-06-13 10:21:21
The HTC One S is the second smartphone down the new HTC One line of phones comprise of the One X, One S and One V in descending order of hardware specs. The One S is a sleek device aimed at providing a solid, modern Android experience without charging pre...
Bottom line The WhistleOut Opinion The HTC One S might not be the best phone out on the market right now, but it's an impressive piece of hardware. In its price range we can't think of any current phones that we'd recommend more highly. The dual-core 1.5GHz proces...
80%
gizmodo.com.au
Updated:
2015-06-13 10:21:21
The old HTC is dead. Long live the new HTC, with fewer products and more attention to detail. The HTC One line heralds this new day. We've already seen the HTC One X here in Australia, but over in the US, the first phone they'll see is the HTC One S.Giz A...
Bottom line If you're already on T-Mobile, seeking an upgrade, then totally. It's fast, sleek and pretty excellent. If you're in between contracts, then it's not worth switching over for. The HTC One X on AT&T and the HTC Evo 4G LTE on Sprint are both better phones...
0%
chinaphonereview.com
Updated:
2016-11-24 12:41:32
IHTC One S HDMI DemoIf you are interested in buying IHTC One S, I recommend the online shop Fastcardtech . They offer reliable services and the lowest prices on the web, with free shipping worldwide on selected items. Click on the link below to visit thei...
0%
hardwarezone.com.my
Updated:
2016-11-24 12:41:32
The HTC One S has been long delayed and is the last of its family to make its appearance in Malaysia ever since we first saw it at Mobile World Congress 2012 in Barcelona . To recap, it's part of the three smartphones in the One series that make up the fl...
Good Excellent design and solid build quality, Crisp 4.3inch AMOLED screen, Decent camera performance...
Bad No microSD expansion slot, Battery could be better, High pricetag...
Bottom line We have mentioned time and time again: HTC has had a record of making phones that are fashionable and sleek-looking, and the company has certainly outdone itself with the HTC One S. Its slim metal unibody with anodized finish has been extremely well-craft...
80%
winniekepala.com
Updated:
2016-11-24 12:41:32
Firstly, massive thanks to a very lovely woman, Hwei and HTC Malaysia who hooked a gadget geek (and HTC fangirl) up with this review unit.Here's the HTC One S that I'll be reviewing. Let me know any questions you have. instagr.am/p/NVc4r6k57A/— Winnie Che...
0%
lowyat.net
Updated:
2016-11-24 12:41:32
When the HTC One series first made its debut in Malaysia, the One X and V were met with much adoration and no shortage of praise. However, something was missing. Where was the elusive 3rd member and “angah” of the family, the HTC One S? Despite being late...
Bottom line The HTC One S to me is like the Kanye West of mobile phones. Kanye is possibly the biggest douche in hip hop with his new girl Kim K, his ugly Yeezy 2's, the whole Taylor Swift incident and let's not forget how he talks about himself. By right, who the he...
0%
tbreak.ae
Updated:
2016-11-24 12:41:32
When HTC revealed the HTC One X, people ooohd and aaahd over it, and it quickly became the talk of the HTC lineup. But although the phone is an absolutely stellar device, it is frighteningly large and almost too powerful for its own good. So if you’re...
Good Sleek design, good performance, decent camera...
Bad Screen can be tad disappointing, no microSD expansion...
Bottom line While the HTC One X seems to dominate benchmarks and headlines, the One S is a quiet contender that deserves just as much attention. It’s got a great design and performs well with almost anything you throw at it. Though the screen may be a bit less gla...
90%
hardwarezone.com.ph
Updated:
2016-11-24 12:41:33
The HTC One S has been long delayed and is the last of its family to make its appearance in the Philippines ever since we first saw it at Mobile World Congress 2012 in Barcelona . To recap, it's part of the three smartphones in the One series that make up...
Good Excellent design and solid build quality, Crisp 4.3inch AMOLED screen, Decent camera performance...
Bad No microSD expansion slot, Battery could be better, High pricetag...
Bottom line We have mentioned time and time again: HTC has had a record of making phones that are fashionable and sleek-looking, and the company has certainly outdone itself with the HTC One S. Its slim metal unibody with anodized finish has been extremely well-craft...
80%
yugatech.com
Updated:
2016-11-24 12:41:33
The HTC One S completes our whole line-up of the HTC One series, a new breed of HTC handsets that is supposed to revive the company's sexy status once again. Check out our full review after the break.When we first used the HTC One X, we immediately fell i...
Good ● Sleek handset design, ● Powerful Snapdragon S4 processor, ● Brilliant HD screen, ● Great camera...
Bad ● Poor battery life, non-removable battery, ● Limited storage, no expandable memory slot...
Bottom line The HTC One S combines both beauty and power in a single sexy device. It's practically the slimmest phone we've ever reviewed and among the most powerful smartphones to date.Two of the biggest qualms we have with the device is the lack of storage expansio...
0%
hardwarezone.com.my
Updated:
2016-11-24 12:41:33
In a not so surprise but strategic move, HTC CEO Peter Chou unified the new line of Android smartphones under the...
0%
hardwarezone.com.ph
Updated:
2016-11-24 12:41:33
In a not so surprise but strategic move, HTC CEO Peter Chou unified the new line of Android smartphones under the...
0%
cellphonequick.com
Updated:
2013-11-21 04:15:45
Home Android HTC One S Review HTC One S ReviewNitesh Sep 3rd, 2012 30 Comments HTC One S Review.The HTC One S dual-core is among the first batch of smartphones to come with Android 4.0 Ice Cream Sandwich on board. It’s less powerful than the brand’s ow...
Good Light and compact 4.3incher with premium metal chassis, Snappy subsecond camera, Very good call quality, Bright screen with good outdoor visibility, Free 25GB Dropbox and SkyDrive integration...
Bad No memory card slot, Fiddly focus in Macro mode, Unintuitive web browser...
Bottom line There are also a number of reasons to prefer the One S over those models: Namely, if you don’t need 4G speeds, and you do want a smaller profile smartphone without the giant 4.7″ or 4.8″ screens found on other models in the same class. Plus, the One S...
0%
consumersearch.com
Updated:
2013-11-21 04:15:52
Bottom lineSleek, slim and powerful, the HTC One S lands itself a top spot in the T-Mobile lineup thanks to its zippy processor, attractive design and cutting-edge camera performance. While it falls short of the HTC One X (*Est. $100) in earning the HT...
Good Slim, sleek design, Excellent camera, Good call quality, Speedy processor...
Bad No expandable memory, No removable battery, Beats Audio feature unimpressive...
0%
anandtech.com
Updated:
2013-11-21 04:16:07
At the very top of HTC’s new lineup are three flagship devices: the One X, its cousin the One XL, and the One S. I say flagship because HTC’s One S is really a device with a level of fit and finish beyond the rest of the high-end to midrange device c...
0%
tbreak.ae
Updated:
2013-11-21 04:16:13
When HTC revealed the HTC One X, people ooohd and aaahd over it, and it quickly became the talk of the HTC lineup. But although the phone is an absolutely stellar device, it is frighteningly large and almost too powerful for its own good. So if you’re...
Good Sleek design, good performance, decent camera...
Bad Screen can be tad disappointing, no microSD expansion...
Bottom line While the HTC One X seems to dominate benchmarks and headlines, the One S is a quiet contender that deserves just as much attention. It’s got a great design and performs well with almost anything you throw at it. Though the screen may be a bit less gla...
90%
tech2.com
Updated:
2013-11-21 04:16:20
HTC delayed the launch of the One S in India for a pretty long time. Though the exact reason is not known, it feels like HTC didn’t want the One S to cannibalize the sales of the One X, since benchmarks on the Internet proved that the S4-powered On...
Bottom line Next Page » Tags: HTC One S , HTC One S review , HTC One S S3 review , HTC One S price , HTC One S price in india , HTC One S buy online , HTC One S specifications , HTC One S features , HTC One S specs , HTC One S vs One X , HTC One S vs Sony Xperia...
75%
mobile-review.com US
Updated:
2013-11-21 04:16:23
Contents: In the box Traditionally, the package contents are minimized. Apart from the handset itself, there is a microUSB-USB cable, a charger, a few brief manuals, and a pair of in-ear phones. Although the handset body is decorated with the Beat...
Bottom line As for the signal reception quality, this handset has produced positive impressions only. There have been no problems with finding the network and, according to my subjective opinion, this one works even better than the flagship model. The voice speak...
0%
stuff.tv
Updated:
2013-11-21 04:16:33
Stuff magazine Tue, May 29 2012, 6:02PM So you’ve already read about the iPhone-beating – but what if you don’t fancy its palm-straining 4.8in screen? Let’s see how its smaller, thinner and cheaper sibling fares… The One S looks and feels great...
Bottom line The One S is ideal for those who can’t stretch their hands (or wallets) around the One X...
100%
Geek.com
Updated:
2013-11-21 04:16:40
Up until about a year ago, if you asked me who the best Android manufacturer out there was I would have told you that my favorite, when it comes to hardware, was HTC. Their use of soft touch coatings made their phones feel great, and the company seeme...
0%
gizmodo.com
Updated:
2013-11-21 04:16:41
The old HTC is dead. Long live the new HTC, with fewer products and more attention to detail. The HTC One line heralds this new day. The first product to reach the U.S. is the One S, launching today on T-Mobile. But is it a worthy debut?It's a 4.3-inch ph...
Bottom line If youre already on T-Mobile, seeking an upgrade, then totally. Its fast, sleek, and pretty excellent. If youre in between contracts, then its not worth switching over for. The HTC One X on AT&T and the HTC Evo 4G LTE on Sprint are both better phones...
70%
techcrunch.com
Updated:
2013-11-21 04:16:43
gadgets I’ve been fiddling around with the HTC One S for a few days now, and I have to say it’s stolen a little piece of my heart. The hardware is just about perfect, with a 4.3-inch qHD display and a slender aluminum unibody shell, and software like H...
0%
pcmag.com
Updated:
2013-11-21 04:16:46
HTC has finally launched its first Android smartphone to ship with Ice Cream Sandwich—and it's a winner. The HTC One S packs a next-generation dual-core processor, a vibrant screen, an unusually capable camera, and fast HSPA+ 42 data speeds, all into one...
Good Beautiful, ultra-slim design. Vibrant screen. Runs Android 4.0 (Ice Cream Sandwich) out of the box. Feels fast and responsive. HTC Sense 4.0 is redesigned, with especially slick camera software. Clear voice quality.
Bad PenTile display makes for slightly fuzzy text. No voice dialing over Bluetooth...
Bottom line The HTC One S looks good, feels good, and runs Android 4.0 out of the box. It's our favorite new powerhouse smartphone on T-Mobile...
90%
phonescoop.com
Updated:
2013-11-21 04:16:51
HTC's One S for T-Mobile is an easy phone to recommend for anyone who loves Android, speed, and solid performance from their smartphone. Does it have any faults? We managed to find a couple. The One S for T-Mobile USA is part of a trio of high-profi...
Bottom line The HTC One S for T-Mobile is by no means a perfect device. The biggest problem, in my mind, is the inconsistent voice quality I experienced. Almost every other facet of the device is excellent. The hardware is simply great, the display good, the batt...
0%
phonescoop.com
Updated:
2013-11-21 04:16:56
HTC's One S for T-Mobile is an easy phone to recommend for anyone who loves Android, speed, and solid performance from their smartphone. Does it have any faults? We managed to find a couple. The One S for T-Mobile USA is part of a trio of high-profi...
Bottom line The HTC One S for T-Mobile is by no means a perfect device. The biggest problem, in my mind, is the inconsistent voice quality I experienced. Almost every other facet of the device is excellent. The hardware is simply great, the display good, the battery l...
0%
slashgear.com
Updated:
2013-11-21 04:17:02
HTC’s new One Series got off to a good start, and now the company has to do the same in the US. We’ve already reviewed the One S comprehensively in European form, back when the smartphone first wenton sale. T-Mobile USA‘s version brings much the same t...
0%
phonearena.com
Updated:
2013-11-21 04:17:08
Strangely, it’s been a while since we’ve seen a top-shelf Android powered smartphone for T-Mobile. Yeah, the carrier has been blessed with quality devices such as the Samsung Galaxy S II and HTC Amaze 4G, but they’ve been available for some time now –...
Good Superb design and solid construction, Superfast shutter speed, Consistent speedy performance, Maintains clarity at various viewing angles...
Bad Lack of expandable memory, Inability to focus with macro shots, Somewhat pricey at $200 oncontract...
Bottom line Remembering all of the recent fond memories we’ve made with the European version of the HTC One S, T-Mobile’s version also delights us in many ways. Finally, T-Mobile customers will have an updated HTC offering that’s delivers that great balance of pe...
80%
pcworld.in
Updated:
2013-11-21 04:17:15
The global version of the ($200 with a new two-year contract from T-Mobile; price as of April 18, 2012) impressed me at back in February, so I was anxious to see if the T-Mobile version was equally awesome. Spoiler alert: It is. The One S packs a hig...
Bottom line The HTC One S is the best phone on T-Mobile and one of the top Android phones overall for any of the four big carriers. Both AT&T and Sprint are releasing versions of the HTC One X, which has a bigger, higher-resolution display and LTE connectivity. H...
0%
phonearena.com
Updated:
2013-11-21 04:17:21
On first read the Samsung Galaxy S II is pretty similar to the new HTC One S - both have 4.3” AMOLED displays, dual-core processors, 8MP cameras and the same battery capacity. When you dig deeper, though, the choice is not that hard as there are key d...
Bottom line The HTC One S is the more sophisticated handset out of the comparison with the Galaxy S II. It has the better design, faster camera and processor, and Sense 4.0 is much better woven into Android ICS than TouchWiz.The Samsung Galaxy S II compensates ve...
0%
pcworld.com_techhive.com
Updated:
2013-11-21 04:17:28
The global version of the HTC One S ($200 with a new two-year contract from T-Mobile; price as of April 18, 2012) impressed me at Mobile World Congress back in February, so I was anxious to see if the T-Mobile version was equally awesome. Spoiler alert...
Good High-end camera with lots of shooting modes, Thin, premium design, Excellent for gaming and multimedia...
Bad No microSD slot, Mediocre call quality...
Bottom line The HTC One S is the ultimate multimedia phone, from gaming to music to snapping high quality photos...
90%
Laptopmag.com
Updated:
2013-11-21 04:17:32
FOLLOW US SHARE With both HTC and T-Mobile going through trying times, both the carrier and the handset maker are looking to make a bold statement with the HTC One S. This little brother to the HTC One X boasts the same superfast camera--thanks to a de...
Good Slim and attractive design, Gorgeous Super AMOLED screen, Speedy camera, Sleek Sense UI on top of Android 4.0...
Bad T-Mobile 4G Network can be spotty, Mediocre battery life...
Bottom line The HTC One S provides a compelling combination of style and performance, along with a powerful camera and an attractive Sense Interface that enhances Android 4.0.
80%
mobileburn.com
Updated:
2013-11-21 04:17:38
Sponsored links, if any, appear in green. HTC One S T-Mobile is the first carrier in the U.S. to launch a version of HTC's new One S smartphone, which will arrive for the carrier later this month. T-Mobile's One S is very similar to the international v...
0%
computerworld.com
Updated:
2013-11-21 04:17:44
HTC and T-Mobile have a lot in common. For months, both companies have been struggling to find a standout phone. And now, with the launch of the new HTC One S, both companies have a true home run on their hands. HTC's One S is a premium phone and the e...
0%
bgr.com
Updated:
2013-11-21 04:17:49
HTC is in a bind, too. Not a Nokia-sized bind, perhaps, but a tough situation nonetheless. The Taiwan-based vendor has been making terrific smartphones for a number of years now, but it really saw its business take off in 2011 with six consecutive mont...
Bottom line I won’t beat around the bush: when the HTC One S launches on April 25th for $199.99, it will be one of the best smartphones T-Mobile has ever launched. In fact, it might be the best.HTC had a lot to prove with its One-series smartphones, and in terms o...
0%
androidpolice.com
Updated:
2013-11-21 04:17:55
An Android phone is like a Leatherman Tool. It does a lot of things - without a doubt, a triumph of function over form. Android is the world's most versatile mobile operating system, the most tweakable, the most adaptable, and the most fully-featured...
Bottom line The One S is easily the best smartphone available on T-Mobile today - nothing else comes even close. I also think it's currently the best Android smartphone in the US (at least until the One X comes to AT&T, and the EVO 4G LTE to Sprint after that). No...
0%
mobiletechreview.com
Updated:
2013-11-21 04:18:07
twitter: @lisagade) The HTC One series of Android 4.0 Ice Cream Sandwich smartphones are the first step in HTC's reinvention of their product line and brand. They're returning to higher end phones, at which they've excelled for years, and have cut ba...
Good ICS, stunning design, lovely display, HSPA+ 42 Mbps support, ICS, stunning design, lovely display, HSPA+ 42 Mbps support, ICS, stunning design, lovely display, HSPA+ 42 Mbps support, ICS, stunning design, lo...
Bad Battery not removable, no storage expansion, Battery not removable, no storage expansion, Battery not removable, no storage expansion, Battery not removable, no storage expansion...
Bottom line The HTC One S is one of our top picks among Android smartphones. Not only is it one of the few to run Android 4.0 Ice Cream Sandwich, we also like the evolution of HTC Sense. The gorgeous, elegant and durable anodized aluminum unibody casing, impossib...
80%
wired.com
Updated:
2013-11-21 04:18:17
HTC has been one of the more prolific players in the Android phone market of late. But so far, the Taiwanese manufacturer hasn’t quite solidified its desired reputation as a beloved premium handset maker, up with the likes of Apple, Samsung and Motorol...
Good Super thin and light with an attractive unique style. No problems with call quality or battery life. Premium materials add an upscale feel and 4G speeds are fast, when you can get a 4G signal. Photo software is topnotch. 25GB of free storage from Dropbox...
Bad Protruding camera lens is begging for scuffs and scratches. Display is pixelated, not high definition. Beats Audio doesn't make anything sound better, just louder. And while it has Beats Audio technology, it doesn't come with Beats earbuds...
60%
engadget.com
Updated:
2013-11-21 04:18:36
A couple weeks ago we got to have our Ice Cream Sandwich and eat it too, thanks to a gorgeous couple phones from HTC -- the One X and the One S. Both run Sense 4 -- a thinner, lighter version of the company's polarizing UI -- and together with the entry-l...
Good Beautiful designFantastic cameraGood battery lifeImpressive performanceSense 4 is unobtrusive...
Bad Display is a little underwhelming...
Bottom line Don't mess with a good thing -- that's clearly, wisely and rightfully the approach T-Mobile chose to follow when minting its own version of HTC's One S...
0%
androidcentral.com
Updated:
2013-11-21 04:18:39
HTC's not making it easy for us. The Taiwanese smartphone manufacturer is doing its best to convince us that the HTC One S, despite being the "middle" phone in the HTC One line — between the One X and the One V — in fact is the best phone in the bunch...
0%
Digitaltrends.com
Updated:
2013-11-21 04:18:52
HTC hasn't had an easy run as of late. In the last six months, Samsung has snatched away much of the goodwill the Taiwanese company had built up over the years. Devices like the Rezound fell flat against the competition, but on T-Mobile, HTC has remained...
Good Fantastic, thin design, Comfortable to hold, Vivid AMOLED screen, Amazing rear camera, Runs Android 4.0 (Ice Cream Sandwich), Beats Audio is included...
Bad Sense 4.0 UI is puzzling, Weak front camera (VGA), Non-removable battery, no microSD, T-Mobile's network lags behind...
85%
Pocketnow.com
Updated:
2013-11-21 04:18:59
HTC lost a lot of ground to Samsung and other companies over the past year or so, and is trying to make up the difference with its One series. The One series includes the One V (the "value" model with the "chin"), the One S (for the "mid-range"), a...
Bottom line Overall the HTC One S is a fabulous phone and has wonderful hardware. It does what it needs to do and it's got fabulous benchmarking scores. Unfortunately, Sense slows that experience down and makes the phone feel slower than it should. Combine that w...
70%
phonearena.com
Updated:
2013-11-21 04:19:04
Here we go, folks, the battle of the “S”-es – the new HTC One S in the blue or black corner, and the iPhone 4S in the black or white corner. This may leave us with two black corners, though, and it's exactly the dark metal ceramic version of the One S...
Bottom line Long story short you can't go wrong with these two handsets – they perform very well and look good in the process. The iPhone 4S has this halo of an Apple product that is hard to beat for the guy on the street, but about the only area that the HTC One...
0%
coolsmartphone.com
Updated:
2013-11-21 04:19:12
The HTC One S is the slimmer, ever-so-slightly-less-powerful brother of the HTC One X. It’s got a 4.3″ screen with 960×540 pixel screen. I say “slightly less powerful” but heck, a dual-core 1.5GHz CPU is still ruddy good. Powered by Android 4.0 with H...
0%
gsmarena.com
Updated:
2013-11-21 04:19:13
The HTC One S is one of the most impressive mobile phones we've handled recently - both in terms of hardware and software. The slim metal unibody (with either ceramic or anodized finish) is brilliant, HTC have outdone themselves here - and that's easi...
0%
androidcentral.com
Updated:
2013-11-21 04:19:25
HTC knows it has to deliver in 2012. The past few months haven’t been kind to the veteran Android manufacturer, with tumbling revenues and unrelenting competition from Samsung and Apple. And so, as it hopes to reclaim some lost glory, HTC has launched...
0%
phonearena.com
Updated:
2013-11-21 04:19:42
With its new One lineup of Android 4.0 handsets, HTC said it aims to achieve a more focused and distinct portfolio of handsets, rather than spreading efforts over many names with unconvincing differences in hardware and design – a strategy that proved...
Bottom line In line with the intent to simplify its phone portfolio, HTC has made the One series trio pretty distinct from each other, and the final verdict in our One X vs One S comparison is very easy. If you are a sucker for large and brilliant HD screens, you...
0%
phonearena.com
Updated:
2013-11-21 04:19:59
HTC One S is the middle child in the new One series of the Taiwanese smartphone maker, taking it down a notch from the flagship HTC One X, while floating above the One V munchkin in terms of hardware. It has a lot going for it, though, being HTC's thi...
Good Light and compact 4.3incher with premium metal chassis, Snappy subsecond camera, Very good call quality, Bright screen with good outdoor visibility, Free 25GB Dropbox and SkyDrive integration...
Bad Video capture is slow to start, Fiddly focus in Macro mode, Very poor outdoor photos, Unintuitive web browser...
Bottom line The HTC One S might be the middle child in the new One lineup, but it can’t realistically be called mid-range just because the screen is qHD instead of HD. Upper mid-range would be a good fit, if you are a categorization nazi. We loved the compact and...
80%
mobilechoiceuk.com
Updated:
2013-11-21 04:20:09
The HTC One S is a well-designed beauty that packs in tons of great features, including an excellent camera Related links News HTC to wipe out storage cloud One series from HTC just days away PHOTOS: HTC One V Others to consider HTC One X Motorola Moto...
Good Amazingly solid body, bright, vibrant screen, feature-packed camera...
Bad Screen lacks sharpness, limited storage and no expansionLook and Feel...
Bottom line The HTC One S is a well-designed beauty that packs in tons of great features, including an excellent camera...
80%
theunwired.net
Updated:
2013-11-21 04:20:38
HTC has a long tradition in manufacturing unique high-quality smartphones and while the company might have lost its focus a little bit last year, it's definitely back with its new HTC One-series, which HTC announced at the recent Mobile World Congress...
0%
slashgear.com
Updated:
2013-11-21 04:20:56
The HTC One S may slot into the midrange in the company’s 2012 line-up, but HTC knows that it needs more than just average if it wants to reclaim its position in the smartphone segment. To do that, the One S delivers a slimline metal casing and ticks t...
Bottom line It’s tough not to like the HTC One S’ physical feel. The design is subtle and discrete; it’s more how the smartphone feels in your hand that proves alluring. HTC’s metal-bodied phones have always felt sturdy, but the combination of sub-8mm thinness in...
0%
engadget.com
Updated:
2013-11-21 04:21:13
More Info HTC One S hands-on at MWC 2012 (video) HTC Sense 4 review HTC One X review In some alternate universe, the One S would be HTC's flagship phone. There's the new, forged-for-space body, a uniform 7.8mm thickness and a 4.3-inch Super AMOLED display...
Good Solid performanceHTC Sense on Ice Cream Sandwich is slickStylish designCapable, accessible cameraGood battery life...
Bad Screen is already outclassed...
Bottom line The One S could be HTC's flagship: it's far ahead of its rivals performance-wise and looks great. However the screen is slightly lacking, particularly compared to its bigger brother's...
87%
theverge.com
Updated:
2013-12-09 18:09:24
That sort of instinctive reaction is exactly what HTC is going for with its 2012 range of Android phones. It doesn't want customers to think of distinct tiers of devices, it's trying to pitch us options A and B — or One X and One S, in the company's verna...
Good Sumptuous design, Sets new performance benchmark, ImageSense camera software is a boon, Exceedingly thin...
Bad Pentile AMOLED display is no match for a good LCD, Sense 4 holds ICS back, Beats Audio is a gimmick, Silver model isn't treated with microarc oxidation...
81%
theunwired.net
Updated:
2013-12-30 09:55:53
Participate in the::unwired's User Experience Customer Survey No. 2 and win an Amazon Gift Card!It only takes three minutes but your feedback helps to shape the Smartphone future!Click here for English / Klick hier für Deutsch / Clicca qui per l'italia...
0%
fudzilla.com
Updated:
2014-01-24 02:01:51
HTC started making a name for itself in the smartphone market several years ago with Windows Mobile phones. It is successfully continuing the tradition to this very day, but it gained a lot more mainstream popularity in Europe and America for its Android...
Bottom line HTC's One S is the thinnest, fastest high-end phone we've seen to date and the new aluminum-turned-ceramic material feels great.One can argue that the phone looks a bit bland, it sticks with HTC's traditional design and it will not turn heads, but this is...
0%
booredatwork.com
Updated:
2014-01-30 01:35:50
The HTC One S is a flagship smartphone on the T- Mobile Network, as part of the One line of smartphones from HTC . The One S is poised to provide users with the latest and best technology that HTC and T- mobile has to offer.Features:HTC One S vs. HTC One...
0%
gadgetreview.com
Updated:
2014-02-06 03:59:35
Apple has the iPhone…and every other phone maker has several dozen different models to choose from. Samsung has their Galaxy S II phones which headline, and then cell carriers have their own favorite models, like the Motorola Droid Razr for Verizon or HTC...
Good Excellent build design and sleek look, The fastest Android phone there is, Excellent battery life over WiFi...
Bad Camera quality is soso, with soft photos and alltooeasy blur, Software and phone crashing is completely unacceptable, Even with a 4.3″ screen, TMobile's most important phone yet should have a 720p display...
Bottom line A very solid Android phone, and the fastest one tested thus far, but with an only-OK camera and som...
70%
androidauthority.com
Updated:
2014-03-12 01:44:05
T-Mobile has had it tough over the last couple of years, culminating into a failed takeover bid by mobile networking giant AT&T.The No. 4 network carrier in the US has since jumped on the LTE bandwagon, while also attempting an image re-branding and focus...
Bottom line HTC has done a lot of things right with the ultra-thin and lightweight HTC One S, with its optimal screen size, elegant design, amazing display, great camera, and software enhancements to complement the powerful hardware. The One S is available exclusiv...
0%
droid-life.com
Updated:
2014-03-14 04:22:55
I know that you probably just finished up reading our HTC One X review from yesterday, but it's time now to shift gears onto its little brother, the HTC One S . Announced at the same time as the One X during MWC in February, the One S might come off on pa...
Bottom line When you are given a short 2 or 3 days to review a phone, it's tough to feel like you really got to know it inside and out. However, since the One S is basically just a smaller version of the One X, with a smaller screen and build, this was pretty eas...
0%
pocketables.com
Updated:
2014-03-26 04:00:00
It's been just under a month since the HTC One S was released on T-Mobile, which is just enough time to get a true feel for the device. And let me tell you: there's certainly a lot to like, but it also misses the mark in a few areas.The One S is arguably...
Bottom line If you're looking for a new Android smartphone on T-Mobile, the HTC One S is your best bet right now. Sense 4.0 is excellent, the camera is fantastic, and the physical design of the phone exudes quality. It's T-Mobile's thinnest phone to date, and it'...
80%
gottabemobile.com
Updated:
2014-03-26 04:00:00
The HTC One X and HTC EVO 4G LTE may be getting the lion's share of attention from Android lovers these days, but there are two other handsets in the HTC One series coming out soon as well.The middle child of the group, the HTC One S, is set to go on sale...
Good Solid, attractive, comfortable design, Beautiful display, Sense 4 usable and speedy, Good performance, Fast camera...
Bad Lots of pre-loaded CRAPPS, No removable battery, No microSD slot, HTC One S | $199 | T-Mobile, HTC One S Review Guide, Design, Display, HTC Sense 4, Apps, Performance and Hardware, Battery Life, Call Quality, Beats Audio, Camera – Photo and Video Samples...
Bottom line For $199 T-Mobile customers get an attractive, well-designed smartphone that's fast enough to keep up with even the most intense Android users plus a good camera plus a multimedia player with an impressive aural pedigree. No, this isn't a flasgship phone...
0%
recombu.com
Updated:
2014-03-26 04:00:00
HTC, 1.5GHz dual-core, metal chassis, qHD display, you'd be forgiven for thinking we were talking about the HTC Sensation XE, but no, this is the HTC One S, the latest mid range handset from Taiwan's mobile golden child. With no removable battery or expan...
Good Fantastic build quality, Superb battery life, Solid low-light performance...
Bad Screen suffers from slight dot patterning, Macro focus can be difficult to set, White variant lacks ceramic finish...
80%
phonedog.com
Updated:
2014-05-29 06:30:54
In the past, HTC has been criticized for releasing too many phones that all seemed to be alike with only minor differences between each one. It seemed like every month there was another "superphone" from the Taiwanese manufacturer. While each phone was a...
Good Android 4,0; dualcore Snapdragon S4 processor means you'll experience zero lag; extremely thin and totally sexy; goodlooking display; terrific camera features...
Bad Pentile display; nonremovable battery; no microSD card slot; camera oversaturates bright colors...
Bottom line All in all, the One S is a fantastic phone and has plenty of reasons to gain your adoration. It's thin and infinitely sexy, has an amazing display, features the newest version of Android along with the newest version of Sense UI, has a lighting-fast proce...
0%
phonedog.com
Updated:
2014-05-29 06:30:55
Aaron takes a look at the global HTC One S , one of the three Ice Cream Sandwich-powered phones HTC announced at Mobile World Congress earlier in the year. The HTC One S offers a 1.5 GHz dual-core Snapdragon S4 processor, 4.3-inch Super AMOLED display (54...
0%
brighthand.com
Updated:
2014-06-05 06:43:23
The HTC One S is not the fastest smartphone on the market, but it is one of the fastest. It does not offer the best screen, but its display is one of the best. Finally, it is definitely not the best smartphone at the moment, but it is one of the best avai...
Good Great performance, Slim design, Good value...
Bad Display is insufficiently sharp, Nonexpandable memory, Boring design, No dedicated camera button...
Bottom line With the One S, HTC has created a new market category of smartphones which could be called an ‘alternative flagship'. We are talking about a device whose each specification almost matches those of the currently most powerful smartphones on the market, and...
80%
androidcentral.com
Updated:
2014-07-05 02:40:45
There's a belief that being the middle child brings awkwardness. The "Middle Child Syndrome," it's called. Chances are if you have (or are) a middle sibling, you'll find a way for this to be true. The HTC One S is the middle child of the HTC One family, f...
Bottom line There's a belief that being the middle child brings awkwardness. The "Middle Child Syndrome," it's called. Chances are if you have (or are) a middle sibling, you'll find a way for this to be true. The HTC One S is the middle child of the HTC One family, f...
0%
talkandroid.com
Updated:
2014-07-24 07:52:19
T-Mobile introduced the HTC One S last night in New York City, which will be released on April 25 for $199 after a $50 rebate. Joe Sirianni was on hand and did a quick hands on and now we have our unboxing and initial review for you. The One S is the midd...
0%
androidandme.com
Updated:
2014-07-30 02:37:54
The international version of the HTC One S has been available for a few weeks already and now customers in the U.S. can purchase the phone from T-Mobile for $199.99 (after $50 mail-in rebate) with a new two year contract. HTC was kind enough to send us a...
0%
technobuffalo.com
Updated:
2014-08-02 07:32:11
The HTC One S was announced alongside the HTC One X (be sure to read our full review) and the One V during Mobile World Congress in February. The One S, spec-wise, sits right between the two phones, but it's not really much of a downgrade from the One X...
70%
examiner.com
Updated:
2014-12-10 08:19:42
I have already spent quality time with HTC's flagship One X with AT&T, and now it is time for me to shine some light on this extremely powerful device.Although this smartphone is technically "mid-range" compared to the One X, the specs and placement in T-...
80%
zdnet.com
Updated:
2015-06-04 16:11:41
HTC has not been having a good time of it lately. The company recently posted that first-quarter profits for 2012 were down 70 percent on the same quarter in 2011. The smartphone sector is very competitive, and HTC needs to pull something impressive out o...
0%
gizchina.com
Updated:
2015-09-02 06:05:36
The HTC One S is currently my second favorite top of the range Android smartphone on the market, so I was pretty excited when I learned about the knock off version and couldn't wait to get my hands on one!Before I get in to telling you about just how grea...
Bottom line If you are in the market for a great looking budget phone with a larger than average screen, and what a taste of Ice-cream Sandwich, then we would definitely recommend you take a look at this $179 knock off HTC One S, while the camera isn't the fastest in...
0%
talkandroid.com
Updated:
2016-01-11 07:22:37
IntroductionT-Mobile has finally unveiled its latest flagship device, the HTC One S. The One S sits pretty between its younger brother, the One V and its older brother the One X. We were able to hang out with T-Mo in NY recently at the Catch restaurant fo...
0%