location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vodafone Gleam+ 7.11 cm (2.8") 105 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vodafone Check ‘Vodafone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gleam+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00101077
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Vodafone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vodafone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 06:48:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vodafone Gleam+ 7.11 cm (2.8") 105 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 7.11 cm (2.8") 400 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - 16 GB
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 750 mAh
Warranty:
Long product name Vodafone Gleam+ 7.11 cm (2.8") 105 g Black :
The long product name of Vodafone Gleam+ 7.11 cm (2.8") 105 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gleam+, 2.8", 400 x 240, GSM/GPRS, 50 MB, microSD, 2MP, Bluetooth 2.1 + EDR, 3.5mm, microUSB, 105g, Black
More>>>
Short summary description Vodafone Gleam+ 7.11 cm (2.8") 105 g Black:
This short summary of the Vodafone Gleam+ 7.11 cm (2.8") 105 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vodafone Gleam+, Clamshell, Single SIM, 7.11 cm (2.8"), 2 MP, 750 mAh, Black

Long summary description Vodafone Gleam+ 7.11 cm (2.8") 105 g Black:
This is an auto-generated long summary of Vodafone Gleam+ 7.11 cm (2.8") 105 g Black based on the first three specs of the first five spec groups.

Vodafone Gleam+. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 400 x 240 pixels, External display. Rear camera resolution (numeric): 2 MP. WAP: 2.0. Bluetooth. FM radio. Battery capacity: 750 mAh, Standby time (2G): 418 h. Weight: 105 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 05:45:10
Uk has collected 10 expert reviews for Vodafone Gleam+ 7.11 cm (2.8") 105 g Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-21 05:45:09
Clamshell phones may seem a little dated, but Motorola has pulled out all the stops to make the Gleam Plus one of the coolest and most elegant budget feature phones around. What’s more, the LED lights on its lid show the time, and flash while charging...
Bottom line Top marks for style, but otherwise a rather basic and underwhelming low-cost feature phone...
60%
itproportal.com
Updated:
2013-11-21 05:45:09
When the Motorola Gleam+ arrived for review, I really thought I'd gone back in time; back to the days before smartphones when flip phones were all the rage. Back to a time when, like lots of other people, I thought flip phones were great because they were...
Bottom line The Motorola Gleam+ is an old-fashioned flip phone with a solid keyboard, a small screen and some blingy alert lighting on the front. Its general specifications aren't great, though battery life is good. I can't see it having wide appeal, but people who...
50%
3g.co.uk
Updated:
2013-11-21 05:45:09
For a retro flip handset that offers little more than basic features, the Motorola Gleam Plus is rather expensive at 80 quid. It is nicely designed though, and the light-up panel on the front is appealing. However, if we were going to pay this price...
Good Nice design, lightup panel, bright interface...
Bad Flimsy hinge, basic snapper, numeric keypad is clunky, Opera browser...
50%
mobilechoiceuk.com
Updated:
2013-11-21 05:45:09
At £80, the Motorola Gleam Plus is a little pricey for a retro flip phone with such basic features. However, we did like the slick design, with the glowing front offering great appeal. For this price, we’d rather have an Orange San Francisco II. Relate...
Good Slick design; glowing lights; colourful interface...
Bad Troublesome hinge; basic camera; numeric pad for text; Opera browserLook and Feel...
Bottom line At £80, the Motorola Gleam Plus is a little pricey for a retro flip phone with such basic features. However, we did like the slick design, with the glowing front offering great appeal. For this price, we’d rather have an Orange San Francisco II...
40%