location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIZIO Check ‘VIZIO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D50-D1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D50-D1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845226043529 show
Category: TVs Check ‘VIZIO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIZIO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
VIZIO D50-D1 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QSG (12.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 125.7 cm (49.5") LED Full-Array
  • - Full HD 1920 x 1080 pixels 16:9
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 47.9 W
Warranty: 1 year
Long product name VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black :
The long product name of VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49.5'' 1920 x 1080, 16:9, 178°/178°, OSD, 2 x 10 W, 3 x HDMI, RJ-45, USB, 47.9 W, VESA 200 x 200 mm
More>>>
Short summary description VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black:
This short summary of the VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

VIZIO D50-D1, 125.7 cm (49.5"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

VIZIO D50-D1. Display diagonal: 125.7 cm (49.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-09-28 05:02:57
Uk has collected 1 expert review for VIZIO D50-D1 TV 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black and the rating is 74 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
74%
Country Distributor
United Kingdom 1 distributor(s)