location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIVOTEK VS8801 video servers/encoder 720 x 576 pixels 30 fps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIVOTEK Check ‘VIVOTEK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS8801
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS8801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712123672168 show
Category:
Digitizes analog video signals and sends digital images directly over an IP network, such as a LAN, intranet or Internet. It essentially turns an analog video system into a network video system and enables users to view live images using a Web browser or an application software on any local or remote computer on a network. It allows authorized viewers from different locations to simultaneously access images from the same analog camera(s), as well as network cameras if they are added to the system.
Video Servers/Encoders Check ‘VIVOTEK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIVOTEK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:01:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VIVOTEK VS8801 user manual (13.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name VIVOTEK VS8801 video servers/encoder 720 x 576 pixels 30 fps :
The long product name of VIVOTEK VS8801 video servers/encoder 720 x 576 pixels 30 fps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

720 x 480 (NTSC) /720 x 576 (PAL), 30/25 fps, 10/100/1000 Mbps, 8x D/I, 8x D/O, 837g, Black
More>>>
Short summary description VIVOTEK VS8801 video servers/encoder 720 x 576 pixels 30 fps:
This short summary of the VIVOTEK VS8801 video servers/encoder 720 x 576 pixels 30 fps data-sheet is auto-generated and uses the product title and the first six key specs.

VIVOTEK VS8801, 720 x 576 pixels, 30 fps, M-JPEG, MPEG4, 30 fps, 30 fps, 720 x 480 pixels

Long summary description VIVOTEK VS8801 video servers/encoder 720 x 576 pixels 30 fps:
This is an auto-generated long summary of VIVOTEK VS8801 video servers/encoder 720 x 576 pixels 30 fps based on the first three specs of the first five spec groups.

VIVOTEK VS8801. Maximum video resolution: 720 x 576 pixels, Maximum frame rate: 30 fps, Video compression formats: M-JPEG, MPEG4. LED indicators: LAN, Power, Certification: CE, C-Tick, FCC, LVD, VCCI. Supported network protocols: 10/100/1000 Mbps Gigabit Ethernet, RJ-45 ONVIF support Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS,..., Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T. Security algorithms: 802.1x RADIUS, HTTPS, Password protection type: User. Power consumption (typical): 24 W, Power requirements: 12V DC, 24V AC