location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIVOTEK Check ‘VIVOTEK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP8362
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘VIVOTEK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by VIVOTEK
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIVOTEK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section :
The long product name of VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0MP, 1/2.7" CMOS, 3.1-9mm, 1920 x 1080 30fps, RJ-45, 1/5 - 1/32000sec, White
More>>>
Short summary description VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section:
This short summary of the VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section data-sheet is auto-generated and uses the product title and the first six key specs.

VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section, IP67, 0.08 lx, 113.7°, 3.1 - 9 mm, 1920 x 1080 pixels, H.264

Long summary description VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section:
This is an auto-generated long summary of VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section based on the first three specs of the first five spec groups.

VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section. International Protection (IP) code: IP67. Minimum illumination: 0.08 lx, Field of view (FOV) angle: 113.7°. Focal length range: 3.1 - 9 mm. Maximum resolution: 1920 x 1080 pixels, Video compression formats: H.264

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:52:01
Uk has collected 2 expert reviews for VIVOTEK IP8362, Network Camera, Supreme Series with 2 Megapixel FullHD, with Focus Assist and WDR Enhanced for Outside Section but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%