Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VIVOTEK IP8162 Indoor & outdoor Bullet White security camera

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIVOTEK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP8162
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP8162
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIVOTEK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9912
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name VIVOTEK IP8162 Indoor & outdoor Bullet White security camera :
The short editorial description of VIVOTEK IP8162 Indoor & outdoor Bullet White security camera

2.0MP, 1/2.7" CMOS, 3.1-8mm, 1920 x 1080 30fps, NTSC/PAL, RJ-45, White
More>>>
Short summary description VIVOTEK IP8162 Indoor & outdoor Bullet White security camera:
This short summary of the VIVOTEK IP8162 Indoor & outdoor Bullet White security camera data-sheet is auto-generated and uses the product title and the first six key specs.
VIVOTEK IP8162, Indoor & outdoor, Bullet, White, Wall, 1920 x 1080 pixels, H.264,MPEG,MPEG4
Long summary description VIVOTEK IP8162 Indoor & outdoor Bullet White security camera :

VIVOTEK IP8162. Placement supported: Indoor & outdoor. Form factor: Bullet, Colour of product: White, Mounting type: Wall. Maximum resolution: 1920 x 1080 pixels, Video formats supported: H.264,MPEG,MPEG4, Supported graphics resolutions: 1280 x 720 (HD 720),1920 x 1080 (HD 1080). Minimum illumination: 0.001 lx, Viewing angle, horizontal: 42.2°, Viewing angle, vertical: 23.8°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7")

This is an auto-generated long summary of VIVOTEK IP8162 Indoor & outdoor Bullet White security camera based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.