location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIVOTEK FD7141 security camera 720 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIVOTEK Check ‘VIVOTEK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FD7141
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FD7141
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘VIVOTEK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIVOTEK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name VIVOTEK FD7141 security camera 720 x 480 pixels :
The long product name of VIVOTEK FD7141 security camera 720 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FD7141 - White
More>>>
Short summary description VIVOTEK FD7141 security camera 720 x 480 pixels:
This short summary of the VIVOTEK FD7141 security camera 720 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

VIVOTEK FD7141, CE, C-Tick, FCC, LVD, VCCI, 0.5 lx, 23.9°, 17.9°, 1/30 - 1/15000 s, CMOS

Long summary description VIVOTEK FD7141 security camera 720 x 480 pixels:
This is an auto-generated long summary of VIVOTEK FD7141 security camera 720 x 480 pixels based on the first three specs of the first five spec groups.

VIVOTEK FD7141. Certification: CE, C-Tick, FCC, LVD, VCCI. Minimum illumination: 0.5 lx, Lens viewing angle, horizontal: 23.9°, Lens viewing angle, vertical: 17.9°. Sensor type: CMOS, Optical sensor size: 25.4 / 3.3 mm (1 / 3.3"). Focal length range: 3.3 - 12 mm. Maximum resolution: 720 x 480 pixels, Frame rate: 25 fps