Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 12.7 cm (5") 960 x 540 pixels
- - Qualcomm Snapdragon 410 1.2 GHz
- - 2 GB 16 GB 128 GB
- - 4G
- - Bluetooth
- - Single camera 8 MP
- - 2350 mAh
- - Android 5.0
Long product name VIVO Y51 12.7 cm (5") Android 5.0 4G 2 GB 16 GB 2350 mAh White
:
5", 960 x 540, 5/8 MP, Snapdragon 410 (Quad-core 1.2GHz), 2/16 GB, Wi-Fi, Bluetooth, OTG, GPS, 2350mAh
The long product name of VIVO Y51 12.7 cm (5") Android 5.0 4G 2 GB 16 GB 2350 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
5", 960 x 540, 5/8 MP, Snapdragon 410 (Quad-core 1.2GHz), 2/16 GB, Wi-Fi, Bluetooth, OTG, GPS, 2350mAh
More>>>
Short summary description VIVO Y51 12.7 cm (5") Android 5.0 4G 2 GB 16 GB 2350 mAh White:
This short summary of the VIVO Y51 12.7 cm (5") Android 5.0 4G 2 GB 16 GB 2350 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.
VIVO Y51, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 5.0, White
Long summary description VIVO Y51 12.7 cm (5") Android 5.0 4G 2 GB 16 GB 2350 mAh White:
This is an auto-generated long summary of VIVO Y51 12.7 cm (5") Android 5.0 4G 2 GB 16 GB 2350 mAh White based on the first three specs of the first five spec groups.
VIVO Y51. Display diagonal: 12.7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 5.0. Battery capacity: 2350 mAh. Product colour: White