location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIVO Check ‘VIVO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y31_8GB_WH
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘VIVO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIVO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.9 cm (4.7") 1280 x 720 pixels
  • - MediaTek MT6580 1.3 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 128 GB
  • - 3G
  • - Bluetooth
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 2100 mAh
  • - Android 5.1
Long product name VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White :
The long product name of VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MT6580 Quad-core 1.3GHz, 8GB ROM, 1GB RAM, 8MP/2MP, 4.7" IPS, 3G, 137g, White
More>>>
Short summary description VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White:
This short summary of the VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

VIVO Y31, 11.9 cm (4.7"), 1 GB, 8 GB, 8 MP, Android 5.1, White

Long summary description VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White:
This is an auto-generated long summary of VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White based on the first three specs of the first five spec groups.

VIVO Y31. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 2100 mAh. Product colour: White. Weight: 137 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:38
Uk has collected 3 expert reviews for VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 8 GB 2100 mAh White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%