Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 11.9 cm (4.7") 1280 x 720 pixels
- - MediaTek MT6580 1.3 GHz
- - 1 GB 16 GB MicroSD (TransFlash) 128 GB
- - 3G
- - Bluetooth
- - Single camera 8 MP
- - Lithium-Ion (Li-Ion) 2100 mAh
- - Android 5.1
Long product name VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 16 GB 2100 mAh Black
:
MT6580 Quad-core 1.3GHz, 16GB ROM, 1GB RAM, 8MP/2MP, 4.7" IPS, 3G, 137g, Black
The long product name of VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 16 GB 2100 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MT6580 Quad-core 1.3GHz, 16GB ROM, 1GB RAM, 8MP/2MP, 4.7" IPS, 3G, 137g, Black
More>>>
Short summary description VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 16 GB 2100 mAh Black:
This short summary of the VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 16 GB 2100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.
VIVO Y31, 11.9 cm (4.7"), 1 GB, 16 GB, 8 MP, Android 5.1, Black
Long summary description VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 16 GB 2100 mAh Black:
This is an auto-generated long summary of VIVO Y31 11.9 cm (4.7") Android 5.1 3G 1 GB 16 GB 2100 mAh Black based on the first three specs of the first five spec groups.
VIVO Y31. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 2100 mAh. Product colour: Black. Weight: 137 g