Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VIVO Y21 11.4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIVO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y21
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y21_GRY
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVIVO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10243
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 07 Aug 2020 20:04:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name VIVO Y21 11.4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grey :
The short editorial description of VIVO Y21 11.4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grey

MTK6580 Quad-core 1.3GHz, 1GB RAM + 16GB ROM, 4.5" IPS, 3G, 5 MP/2 MP, 1900mAh, Funtouch OS 2.1 (Based on Android 5.1), 145g, Grey
More>>>
Short summary description VIVO Y21 11.4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grey:
This short summary of the VIVO Y21 11.4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

VIVO Y21, 11.4 cm (4.5"), 1 GB, 16 GB, 5 MP, Android 5.1, Grey

Long summary description VIVO Y21 11.4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grey:
This is an auto-generated long summary of VIVO Y21 11.4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grey based on the first three specs of the first five spec groups.

VIVO Y21. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels, Display type: IPS. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 1900 mAh. Product colour: Grey. Weight: 145 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:39
Uk has collected 3 expert reviews for VIVO Y21 11.4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grey and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:39
Nl heeft 3 proffesionele recensies verzameld voor VIVO Y21 11,4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grijs. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:39
Fr a recueilli 3 avis d’experts pour VIVO Y21 11,4 cm (4.5") Android 5.1 3G 1 Go 16 Go 1900 mAh Gris et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:39
De hat 3 Expertenmeinungen über VIVO Y21 11,4 cm (4.5 Zoll) Android 5.1 3G 1 GB 16 GB 1900 mAh Grau eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:39
Testseek ha raccolto 3 recensioni da parte di esperti per VIVO Y21 11,4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grigio e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:39
Es ha coleccionado 3 opiniones de expertos para VIVO Y21 11,4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Gris y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:39
Dk har samlet 3 ekspertanmeldelser for VIVO Y21 11,4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grå og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 01:06:39
Se har samlat in 3 experttester för VIVO Y21 11,4 cm (4.5") Android 5.1 3G 1 GB 16 GB 1900 mAh Grå och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
plimbi.com
Updated:
2016-12-30 01:06:39
Sekitar dua minggu yang lalu saya membeli smartphone ini. Saya ingin mencoba berbagi tentang smartphone besutan vendor asal Negeri Tirai Bambu ini, yaitu Vivo Y21.Merek Vivo mungkin masih baru ditelinga kita, namun vendor smartphone ini sudah mengeluarkan...
Bottom line Smartphone Vivo Y21 ini hadir dengan memori cukup besar, 16 GB dan cukup nyaman digenggam dengan satu tangan...
60%
techxcite.com
Updated:
2016-12-30 01:06:39
สวัสดีครับชาว TechXcite กลับมาพบกันอีกครั้ง กับการรีวิวสมาร์ทโฟนที่น่าสนใจ โดยวันนี้ทีมงานจะขอทดสอบเจ้า vivo Y21 ซึ่งเป็นสมาร์ทโฟนราคาประหยัดอีกตัวหนึ่ง รูปโฉมเรียบง่ายเน้นการใช้งานเป็นหลัก ส่วนสเปคจะมีความน่าสนใจมากน้อยแค่ไหนมาติดตามกันได้จากรีวิวด้านล่า...
Bottom line หน้าจอ 4.5 นิ้ว แบบ IPS ความละเอียด 854×480 พิกเซลAndroid 5.1 Lollipop ครอบทับด้วย Funtouch OS 2.1CPU MediaTek mt6580 Quad-core 1.3GHzRAM 1GB / ROM 16GB รองรับหน่วยความจำภายนอกได้ถึง 128GB3G WCDMA 850/ 900/ 2100MHzรองรับ OTGกล้องหลัง 5 ล้านพิกเซล LED Flas...
0%
extremepc.in.th
Updated:
2018-04-04 10:01:26
ลุงยามกราบสวัสดีอีกครั้งครับ วันนี้มีมือถือจากค่าย vivo มานำเสนอ นั้นคือน้องหมวยเล็ก vivo Y21 แอนดรอยด์น้องเล็กราคาประหยัดนั้นเอง ตัวเล็กขาวๆหมวยๆ vivo เขาถนัดนัก จุดเด่นและความน่าสนใจของรุ่นนี้น่าจะเป็น ค่าตัวที่ไม่แพงมากนักและให้รอมมามากถึง 16GB กันเลย...
Good ราคาไม่แพง (3,990 บาท), ตัวเครื่องและวัสดุโดยรวมถือว่าให้มาเกินราคา, จอแสดงผลสวยงาม, กล้องสวยมากๆ ในระดับราคาพอๆกัน, เสียงผ่านหูฟังถือว่าผ่าน, เสียงสนทนาและเสียงเรียกเข้า ดังชัดเจน...
Bad เนื่องจากเครื่องที่ผมรีวิว เป็นตัวทดลองใช้ เจอบัคบ้าง ทั้งเรื่องการเชื่อมต่อไวไฟ-การเข้าโหมด BBE ผ่านหูฟัง, ไม่รองรับ 4G LTE, Facebook / Line ไม่มีตัวเลขแจ้งเตือน (Notifications), ภาพถ่ายจาก vivo Y21, By ลุงยาม สายโหด...
0%