Long product name Vision VMP i3 Black Full HD 60 GB 7.1 channels 1920 x 1200 pixels Wi-Fi
:
VMP i3, i3-3217U, QS77 Express, 2GB DDR3, 60GB SSD, Gigabit Ethernet, Centrino Advanced-N 6235, USB 2.0, HDMI, Windows 7 Home Premium 64-bit, EN
The long product name of Vision VMP i3 Black Full HD 60 GB 7.1 channels 1920 x 1200 pixels Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VMP i3, i3-3217U, QS77 Express, 2GB DDR3, 60GB SSD, Gigabit Ethernet, Centrino Advanced-N 6235, USB 2.0, HDMI, Windows 7 Home Premium 64-bit, EN
More>>>
Short summary description Vision VMP i3 Black Full HD 60 GB 7.1 channels 1920 x 1200 pixels Wi-Fi:
This short summary of the Vision VMP i3 Black Full HD 60 GB 7.1 channels 1920 x 1200 pixels Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Vision VMP i3, Black, UL, IEC, FCC, Intel Core i3-3217U, 1800 MHz, SSD, 60 GB
Long summary description Vision VMP i3 Black Full HD 60 GB 7.1 channels 1920 x 1200 pixels Wi-Fi:
This is an auto-generated long summary of Vision VMP i3 Black Full HD 60 GB 7.1 channels 1920 x 1200 pixels Wi-Fi based on the first three specs of the first five spec groups.
Vision VMP i3. Product colour: Black, Certification: UL, IEC, FCC. Processor model: Intel Core i3-3217U, Processor frequency: 1800 MHz. Storage media type: SSD, Total storage capacity: 60 GB, Storage drive interface: mSATA. Internal memory: 2048 MB, Internal memory type: DDR3. HD type: Full HD, Maximum video resolution: 1920 x 1200 pixels