Long product name Vision VMP Celeron Black Full HD 30 GB 7.1 channels 1920 x 1200 pixels
:
VMP Celeron, Celeron 847, QS77 Express, 2GB DDR3, 30GB SSD, Gigabit Ethernet, USB 2.0, HDMI, Windows 7 Home Premium 64-bit, EN
The long product name of Vision VMP Celeron Black Full HD 30 GB 7.1 channels 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VMP Celeron, Celeron 847, QS77 Express, 2GB DDR3, 30GB SSD, Gigabit Ethernet, USB 2.0, HDMI, Windows 7 Home Premium 64-bit, EN
More>>>
Short summary description Vision VMP Celeron Black Full HD 30 GB 7.1 channels 1920 x 1200 pixels:
This short summary of the Vision VMP Celeron Black Full HD 30 GB 7.1 channels 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Vision VMP Celeron, Black, UL, IEC, FCC, Intel® Celeron® 847, 1100 MHz, SSD, 30 GB
Long summary description Vision VMP Celeron Black Full HD 30 GB 7.1 channels 1920 x 1200 pixels:
This is an auto-generated long summary of Vision VMP Celeron Black Full HD 30 GB 7.1 channels 1920 x 1200 pixels based on the first three specs of the first five spec groups.
Vision VMP Celeron. Product colour: Black, Certification: UL, IEC, FCC. Processor model: Intel® Celeron® 847, Processor frequency: 1100 MHz. Storage media type: SSD, Total storage capacity: 30 GB, Storage drive interface: mSATA. Internal memory: 2048 MB, Internal memory type: DDR3. HD type: Full HD, Maximum video resolution: 1920 x 1200 pixels