Viking AR06ATB1403A chip resistor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214
Info modified on:
10 Aug 2024, 07:18:01
Bullet Points Viking AR06ATB1403A chip resistor:
  • - Automotive Grade Thin Film Precision Chip Resistor - AR..A Series
  • - AR..A Series1206 ±0.05% 10 1/8W Series140KΩ 5K/Reel
Long product name Viking AR06ATB1403A chip resistor:

Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR06ATB1403A)

Short summary description Viking AR06ATB1403A chip resistor:

Viking AR06ATB1403A, 0.125 W, 150 V, 0.05%, 140000 Ω, 10 ppm /℃, 1.55 mm

Long summary description Viking AR06ATB1403A chip resistor:

Viking AR06ATB1403A. Power: 0.125 W, Voltage: 150 V, Tolerance: 0.05%. Width: 1.55 mm, Depth: 3.05 mm, Height: 0.55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11.5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.