location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT4210LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT4210-LED
Category: TVs Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 5.5 ms
  • - VESA mounting 200 x 200 mm
  • - 80 W
Warranty: 1 year
Long product name Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m² :
The long product name of Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VT4210LED - 42" TFT LCD, 1920 x 1080, 8000:1, 5.5ms, 450 cd/m2, 16:9, 13.5 kg
More>>>
Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m²:
The official description of Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VT4210LED HDTV is the perfect multifunctional HDTV/PC display for any room in the home or business. Its high definition resolution panel is perfect for viewing HDTV video entertainment or working as your desktop PC display. The 42" LCD panel features the latest LED backlight technology saving energy while producing stunning color. Versatile connectivity, including dual HDMI ports, VGA, HDTV /QAM tuner, and USB input for viewing JPEG photo images make this HDTV compatible will a wide range of CE and computer products. Enjoy the precision audio with Dolby compatible audio or connect to your favorite digital audio system with the SPDIF output. The VT4210LED fits in anywhere - easily mountable on the wall or in a custom wall unit or integration with the 200mm x 200mm wall mounting feature.
Advanced image processing delivers clearer, crisper, sharper images
Advanced ClearPictureTM image processing eliminates noise, increases contrast and detail and optimizes color for rich, vibrant images. High-definition images look amazing and even standard television images are unbelievably smooth and sharp.

Mercury Free LED backlight
Uses less energy but produces more vivid colors – blacker blacks and brighter whites.

Multimedia ready
Enjoy rich stereo sound with 2x10watt speakers – Dolby compatible or connect to any audio system via the SPDIF output.

OptiSync technology now features HDMI
Add versatility to your LCD TV with support for HDMI with high-definition content protection (HDCP) and analog (VGA) signals, plus component, S-video, composite, and TV/cable input.

Vivid graphics, clear text, stunning TV
Ultra-high brightness of 450-nit (typ), dynamic contrast ratio of 6000:1 and 16:9, 1920x1080 optimum PC resolution provide vibrant video and crisp data images in the living room or on the desktop.

Short summary description Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m²:
This short summary of the Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic VT4210LED, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m²:
This is an auto-generated long summary of Viewsonic VT4210LED 106.7 cm (42") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Viewsonic VT4210LED. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 5.5 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
5.5 ms
Contrast ratio (dynamic)
8000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Audio
Number of speakers *
2
RMS rated power *
20 W
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
LED indicators
Stand-by
Performance
Image formats supported
JPG
Child lock
No
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
PC Audio in
No
RF ports quantity
1
Common interface (CI) *
No
S-Video inputs quantity
1
HDMI ports quantity *
2
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
80 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
FCC, cUL (UL), RoHS, NOM, BETS-7, CB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1006 mm
Depth (with stand)
228 mm
Height (with stand)
611 mm
Weight (with stand)
13.5 kg
Width (without stand)
1006 mm
Depth (without stand)
35.5 mm
Height (without stand)
609.6 mm
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Tilt angle range
-5 - 15°
Power requirements
100-240V
Operating relative humidity (H-H)
20 - 80%
Depth (imperial)
22.6 cm (8.9")
Headphone connectivity
3.5 mm
Height (imperial)
65.5 cm (25.8")
Mean time between failures (MTBF)
30000 h
Width (imperial)
100.6 cm (39.6")
Digital horizontal frequency
30 - 64 kHz
Digital vertical frequency
60 - 75 Hz