location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT1900LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT1900-LED
Category: TVs Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 250 cd/m² 5 ms 1000:1
  • - 42 W
Warranty:
Long product name Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m² :
The long product name of Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VT1900LED - 19" TFT LCD, 1366 x 768, 8000:1, 5ms, 250 cd/m2, 16:9, 4.9kg
More>>>
Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m²:
The official description of Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic® VT1900LED performs double duty as an HDTV AND A HIGH-PERFORMANCE PC MONITOR so it’s the perfect solution for the home office, dorm rooms, kitchens, and small spaces around the home. Watch your favorite movies and TV shows and surf the Internet in amazingly crisp detail. The VT1900LED has been optimized for extreme versatility by offering multiple digital and analog input connections compatible with most video and computer applications. In addition the product features smart styling with a high gloss black bezel and streamlined speaker design, 16:9 aspect ratio, fast 5ms video response and 8000:1 dynamic contrast LCD panel for excellent front of-screen performance. ENERGY STAR 4.0 certified.

Built-in stereo speakers
Integrated stereo speakers complete the multimedia experience.

ClearPicture™ electronics deliver clearer, crisper, sharper images
ClearPicture electronics eliminate noise, increase contrast and detail and optimize color for rich, vibrant images. High-definition images look amazing and even standard television images are unbelievably smooth and sharp.

Expand your options with plug-and-play connectivity
This HDTV provides the ultimate viewing experience with integrated HDTV tuner and plug-and-play, high-end connectivity for HD set-top boxes, DVDs, game consoles and camcorders

Experience widescreen HDTV
Enjoy a widescreen theater experience and high-definition picture quality with this display's widescreen aspect ratio, true HDTV capability, and wide viewing angles.

Mercury Free LED backlight
Uses less energy but produces more vivid colors – blacker blacks and brighter whites.

OptiSync® technology now features HDMI
Add versatility to your LCD TV with support for HDMI with high-definition content protection (HDCP) and analog (VGA) signals, plus component, S-video, composite, and TV/cable input.

Vivid graphics, clear text, stunning TV
Ultra-high brightness of 250 nits (typ), contrast ratio of 1000:1 (typ), and 1366x768 optimum PC resolution provide vibrant video and crisp data images on the desktop or in the living room.

Short summary description Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m²:
This short summary of the Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic VT1900LED, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m²:
This is an auto-generated long summary of Viewsonic VT1900LED 48.3 cm (19") HD Black 250 cd/m² based on the first three specs of the first five spec groups.

Viewsonic VT1900LED. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
250 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
Audio
Number of speakers *
2
RMS rated power *
6 W
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
LED indicators
Stand-by
Performance
Child lock
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
Composite video in
1
Audio (L/R) in
1
Audio (L/R) out
1
PC Audio in
No
RF ports quantity
1
Common interface (CI) *
No
S-Video inputs quantity
1
HDMI ports quantity *
1
Management features
Sleep timer
Yes
Management features
On/Off timer
Yes
Power
Power consumption (typical) *
42 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
UL, FCC, NOM, EN 55013, CB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
443 mm
Depth (with stand)
126 mm
Height (with stand)
347 mm
Weight (with stand)
4.9 kg
Width (without stand)
443 mm
Depth (without stand)
40.6 mm
Height (without stand)
299 mm
Weight (without stand)
4.4 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Tilt angle range
-2 - 20°
Power requirements
100-240V, 47-63Hz
Operating relative humidity (H-H)
10 - 65%
Depth (imperial)
4.06 cm (1.6")
Headphone connectivity
3.5 mm
Height (imperial)
30 cm (11.8")
Mean time between failures (MTBF)
50000 h
Width (imperial)
44.5 cm (17.5")
Digital horizontal frequency
24 - 82 kHz
Digital vertical frequency
50 - 75 Hz