Viewsonic logo

Viewsonic ViewPad 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Windows 7 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95407
Info modified on:
25 Jul 2023, 13:52:58
Short summary description Viewsonic ViewPad 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Windows 7 Black, Silver:

Viewsonic ViewPad 10, 25.6 cm (10.1"), 1024 x 600 pixels, 16 GB, 1 GB, Windows 7, Black, Silver

Long summary description Viewsonic ViewPad 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Windows 7 Black, Silver:

Viewsonic ViewPad 10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N455. Internal memory: 1 GB. Rear camera type: Single camera. Card reader integrated. Weight: 1.1 kg. Operating system installed: Windows 7. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.