Viewsonic logo

Viewsonic X Series 22” Widescreen Multifunction LCD, Integrated 1.3 Megapixel Webcam, Microphone & Stereo Speakers computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Data-sheet quality:
created/standardized by Icecat
Product views:
16471
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Viewsonic X Series 22” Widescreen Multifunction LCD, Integrated 1.3 Megapixel Webcam, Microphone & Stereo Speakers computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Viewsonic X Series 22” Widescreen Multifunction LCD, Integrated 1.3 Megapixel Webcam, Microphone & Stereo Speakers, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Viewsonic X Series 22” Widescreen Multifunction LCD, Integrated 1.3 Megapixel Webcam, Microphone & Stereo Speakers computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Viewsonic X Series 22” Widescreen Multifunction LCD, Integrated 1.3 Megapixel Webcam, Microphone & Stereo Speakers. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.