Viewsonic logo

Viewsonic PJ358 LCD PROJECTOR 2000 ANSI lumens XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51094
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic PJ358 LCD PROJECTOR 2000 ANSI lumens XGA (1024x768):

Viewsonic PJ358 LCD PROJECTOR, 2000 ANSI lumens, LCD, XGA (1024x768), 500:1, 762 - 7620 mm (30 - 300"), 0.8 - 9.3 m

Long summary description Viewsonic PJ358 LCD PROJECTOR 2000 ANSI lumens XGA (1024x768):

Viewsonic PJ358 LCD PROJECTOR. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHB. Focus: Manual. Noise level: 36 dB. Market positioning: Portable

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.