Viewsonic logo

Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90602
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels:

Viewsonic X Series 19" Widescreen ViewDock™ LCD, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms

Long summary description Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels:

Viewsonic X Series 19" Widescreen ViewDock™ LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.