Viewsonic Graphic Series VG730m, 43.2 cm (17"), 1280 x 1024 pixels, LCD, LCD, 8 ms, Black
Viewsonic Graphic Series VG730m. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 150°, Viewing angle, vertical: 145°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black