Viewsonic logo

Viewsonic E2 Series Monitor LCD VA703M, Dual-tine silver/black computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53350
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic E2 Series Monitor LCD VA703M, Dual-tine silver/black computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Viewsonic E2 Series Monitor LCD VA703M, Dual-tine silver/black, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description Viewsonic E2 Series Monitor LCD VA703M, Dual-tine silver/black computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Viewsonic E2 Series Monitor LCD VA703M, Dual-tine silver/black. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.