Viewsonic logo

Viewsonic Graphic Series 19" LCD VG921m computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18611
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Graphic Series 19" LCD VG921m computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Viewsonic Graphic Series 19" LCD VG921m, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms

Long summary description Viewsonic Graphic Series 19" LCD VG921m computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Viewsonic Graphic Series 19" LCD VG921m. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.