Viewsonic logo

Viewsonic 21" CRT Monitor P227fB monitor CRT 53.3 cm (21")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78947
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic 21" CRT Monitor P227fB monitor CRT 53.3 cm (21"):

Viewsonic 21" CRT Monitor P227fB, 53.3 cm (21"), CRT, 50 - 160 Hz, 30 - 130 kHz, H/V (TTL), 0.20 x 0.14 mm

Long summary description Viewsonic 21" CRT Monitor P227fB monitor CRT 53.3 cm (21"):

Viewsonic 21" CRT Monitor P227fB. Display diagonal: 53.3 cm (21"), Type: CRT, Vertical scan range: 50 - 160 Hz. Video in: RGB (0.7 Vp-p, 75 ohms), Tilt angle range: 5 - 20°. Power consumption (typical): 125 W, Power requirements: AC 90 - 264V, 50/60Hz, Power consumption (standby): 2 W. Dimensions (WxDxH): 501 x 477 x 503 mm, Weight: 26.4 kg. Surface treatment: Tint (TM ~ 54.5%), ARAG

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.