Viewsonic logo

Viewsonic Professional Series VP2330wb - 23" Ergonomic LCD Monitor computer monitor 58.4 cm (23") 1920 x 1200 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37638
Info modified on:
30 Dec 2024, 17:23:39
Short summary description Viewsonic Professional Series VP2330wb - 23" Ergonomic LCD Monitor computer monitor 58.4 cm (23") 1920 x 1200 pixels Black:

Viewsonic Professional Series VP2330wb - 23" Ergonomic LCD Monitor, 58.4 cm (23"), 1920 x 1200 pixels, 8 ms, Black

Long summary description Viewsonic Professional Series VP2330wb - 23" Ergonomic LCD Monitor computer monitor 58.4 cm (23") 1920 x 1200 pixels Black:

Viewsonic Professional Series VP2330wb - 23" Ergonomic LCD Monitor. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1200 pixels, Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.