Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic E2 Series E96f+SB 19" (18" Viewable) E²® Series CRT Monitor monitor CRT 48.3 cm (19")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E2 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E96f+SB 19" (18" Viewable) E²® Series CRT Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS10794 show
Show alternative article codes used in the online market place
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5514
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Viewsonic E2 Series E96f+SB 19" (18" Viewable) E²® Series CRT Monitor monitor CRT 48.3 cm (19") :
The short editorial description of Viewsonic E2 Series E96f+SB 19" (18" Viewable) E²® Series CRT Monitor monitor CRT 48.3 cm (19")

48.26 cm (19") (120.32 cm (8") Viewable) E²® Series CRT Monitor / 0,25 mm / 1280 x 1024 / MPR II / RGB
More>>>
Short summary description Viewsonic E2 Series E96f+SB 19" (18" Viewable) E²® Series CRT Monitor monitor CRT 48.3 cm (19"):
This short summary of the Viewsonic E2 Series E96f+SB 19" (18" Viewable) E²® Series CRT Monitor monitor CRT 48.3 cm (19") data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic E2 Series E96f+SB 19" (18" Viewable) E²® Series CRT Monitor, 48.3 cm (19"), CRT, 35.2 cm, 26.4 cm, 50 - 160 Hz, 30 - 86 kHz

Long summary description Viewsonic E2 Series E96f+SB 19" (18" Viewable) E²® Series CRT Monitor monitor CRT 48.3 cm (19"):
This is an auto-generated long summary of Viewsonic E2 Series E96f+SB 19" (18" Viewable) E²® Series CRT Monitor monitor CRT 48.3 cm (19") based on the first three specs of the first five spec groups.

Viewsonic E96f+SB 19" (18" Viewable) E²® Series CRT Monitor, E2 Series. Display diagonal: 48.3 cm (19"), Type: CRT, Viewable size, horizontal: 35.2 cm. Power consumption (typical): 55 W, Power requirements: AC 100 – 240V, 50/60Hz (+/-3Hz). Certification: CCC, MPR II, SASO, CB. Depth: 465 mm, Height: 424 mm, Width: 445 mm. I/O ports: 15-pin mini D-sub

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details