Viewsonic logo

Viewsonic Professional Series VP2130b computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93317
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Viewsonic Professional Series VP2130b computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LCD Black:

Viewsonic Professional Series VP2130b, 54.1 cm (21.3"), 1600 x 1200 pixels, LCD, LCD, 16 ms, Black

Long summary description Viewsonic Professional Series VP2130b computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LCD Black:

Viewsonic Professional Series VP2130b. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 16 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.