Viewsonic logo

Viewsonic PJ1165 LCD Projector 3500 ANSI lumens XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9947
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic PJ1165 LCD Projector 3500 ANSI lumens XGA (1024x768):

Viewsonic PJ1165 LCD Projector, 3500 ANSI lumens, LCD, XGA (1024x768), 800:1, 1016 - 12700 mm (40 - 500"), 15 - 91 kHz

Long summary description Viewsonic PJ1165 LCD Projector 3500 ANSI lumens XGA (1024x768):

Viewsonic PJ1165 LCD Projector. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 275 W. Digital zoom: 1.5x. Analog signal format system: PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.