location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPAD10_AHEU_02 show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - 25.6 cm (10.1") 1024 x 600 pixels
  • - Intel Atom® 1.5 GHz
  • - 16 GB Card reader integrated
  • - Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 4 h
Long product name Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver :
The long product name of Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewPAD 10 - Atom N550 (1M Cache, 1.50 GHz), 16GB HDD, 2GB RAM, 10.1" LCD, Wi-Fi, BT, Windows 7 Home Premium/Android
More>>>
Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver:
The official description of Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic® ViewPad® 10 10.1" Wi-Fi, Bluetooth® dual boot tablet supports both Windows® and Android® operating systems. It’s your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel® Pine Trail processor, integrated DDR3 1GB SDRAM and 16GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows®, and for the best mobile entertainment experience with Android.

Android – Entertainment Freedom
The Google Android 1.6 platform lets you multi-task, chat with friends, share photos and surf the web – all in a snap. Enjoy entertainment for galleries, music, videos and more just with a simple click. ViewPad 10 provides great ebook resources from Aldiko for leisure reading or learning.

Connectivity for the Masses
With built-in Wi-Fi 802.11 b/g/n and Bluetooth 2.1 + EDR, the ViewPad 10 is ready to keep you connected. The full connectivity includes 2 high speed USB 2.0 ports, mini VGA, microphone, headphone and micro SD card slot.

Expandable Storage
The integrated 16GB hosts the impressive Android/Windows experience, with a Micro SD slot supporting up to 32GB additional storage (So you can enjoy and share your media content collections without limits).

Packed with Features to Go
The slim design is a perfect fit with your active lifestyle. The 10.1" high resolution 1024x600 screen with LED backlight gives you plenty of viewing room. Chat with friends or video conference call with 1.3 megapixel front camera built-in. Work, play or share – all on one cool device.

Windows Hits the Road
The ViewPad 10 offers full productivity with Windows® OS based upon the Intel Pine Trail N455 1.66Ghz CPU, mobile MN10 express chipset, integrated Gfx/Dx9 and DDR3 1GB SDRAM. The SSD 16GB provides ample storage capacity and is super lightweight. Windows® 7 Home Premium OS (Upgrade model with Windows® 7 Professional) supports multi-touch on the 1024x600 LCD screen with high contrast ratio of 700:1 along with application software of Adobe reader, Adobe® Flash Player and WinRAR.

Short summary description Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver:
This short summary of the Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic ViewPad 10, 25.6 cm (10.1"), 1024 x 600 pixels, 16 GB, 2 GB, 1.5 GHz, Black, Silver

Long summary description Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver:
This is an auto-generated long summary of Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver based on the first three specs of the first five spec groups.

Viewsonic ViewPad 10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz, Processor family: Intel Atom®. Internal memory: 2 GB. Card reader integrated. Weight: 875 g. Product colour: Black, Silver

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Display brightness
220 cd/m²
Processor
Processor family *
Intel Atom®
Processor frequency *
1.5 GHz
Memory
Internal memory *
2 GB
Memory clock speed
667 MHz
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Camera
Built-in camera
Yes
Main camera resolution (numeric)
1.3 MP
Network
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
2
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Product colour *
Black, Silver
Performance
GPS (satellite)
No
Position location *
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
4 h
Weight & dimensions
Width
275 mm
Depth
16.5 mm
Height
170 mm
Weight
875 g
Other features
Networking features
WLAN
Docking connector
No
SSD capacity
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:29:10
Uk has collected 33 expert reviews for Viewsonic ViewPad 10 Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Black, Silver and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 13:29:08
While tablets such as Apple's iPad are continuing to attract popular attention, there are many workplaces that are still based around Microsoft Windows. Unfortunately, Windows 7 isn't really optimized for use in tablets, and it looks like the next vers...
Bottom line At £425, the ViewPad 10 is £26 more than an iPad 2, is heavier, with less than half the battery life and has an awkward dual-booting system. It may provide an opportunity for businesses to keep using their Windows software while exploring Android. Most...
60%
computeractive.co.uk
Updated:
2011-10-04 13:29:10
Since the launch of the Apple iPad, other PC manufacturers have been busy trying to develop alternatives.We have reviewed tablets that use the Android operating system such as the Samsung Galaxy Tab and Windows 7 (Novatech's nTablet), but the Viewsonic...
Good Memory card slot for extra storage; two USB ports; external display connection...
Bad Poor manual; heavy; screen has poor viewing angle; no builtin 3G; Windows 7 didn't work properly on touchscreen...
Bottom line Although it might appeal if you need a tablet running Windows 7, it is not particularly enjoyable to use...
40%
itreviews.com
Updated:
2011-10-04 13:29:10
Say what you will about Apple's iPad tablet computer, it has certainly livened up the computer market. Every manufacturer seems to be falling over themselves to hang onto Apple's coat tails - and the resulting mess of designs, operating systems, hardw...
Bottom line We're not overly impressed by the ViewPad 10. Not so much because of the hardware - which is decent, if not outstanding - but because Windows 7 in touch mode on a small screen is a big disappointment. We were surprised to find the Android experience mu...
0%
zdnet.co.uk
Updated:
2011-10-04 13:29:10
Viewsonic has dabbled in the tablet market before, with its ill-fated Smart Display ('Mira') product — the Airpanel V150 back in 2003. This time, the company is latching onto a market kick-started earlier this year by Apple's iPad. However, the £429 (i...
Good Dual boot OSs (Windows and Android), Twin USB ports, MicroSD card storage, Bright screen...
Bad Poor screen viewing angles, Short battery life, Lowcapacity internal SSD, Lacks mobile broadband, Heavy...
Bottom line The dual-OS ViewPad 10 is a decent, if uninspiring, piece of hardware, but even the relatively touch-friendly Windows 7 can't compete with the slick appeal of iOS on tablets. Android, meanwhile, is hobbled by the lack of mobile connectivity and patchy...
65%
3g.co.uk
Updated:
2011-10-04 13:29:10
While the ViewSonic ViewPad 10 comes in at a lower price than its main rivals, and we do like the dual operating system option, it doesn't really offer a very fluid user experience. Viewsonic ViewPad 10...
Good A dual operating system allows you to swap between Android 1.6 and Windows 7...
Bad There's no application store, which could be frustrating...
Bottom line Pros: A dual operating system allows you to swap between Android 1.6 and Windows 7 Cons: There's no application store, which could be frustrating Verdict: The ViewPad comes in at a good price, and we like the idea of a dual operating system, but it jus...
60%
techradar.com
Updated:
2011-10-04 13:29:10
Viewsonic's first seriously sized tablet, the ViewPad 10, gives a perfect demonstration of how little the right hardware really matters in this growing market.Tablet PCs have been around for aeons, but until Apple got in on the action by injecting it's...
Good Decent hardware, Nicely built, Good screen, Atom CPU...
Bad Poor battery life, Only Android 1.6, No Android Market, Clunky dual-booting, Odd screen ratio...
Bottom line Viewsonic's first seriously sized tablet, the ViewPad 10, gives a perfect demonstration of how little the right hardware really matters in this growing market.Tablet PCs have been around for aeons, but until Apple got in on the action by injecting it's...
40%
expertreviews.co.uk
Updated:
2011-10-04 13:29:10
The ViewPad 10 is a tablet PC from ViewSonic, designed to steal some of Apple’s thunder following the success of the iPad. As well as using Google’s Android operating system, it also dual-boots Windows 7, so it blurs the line between tablets and laptop...
Bottom line The ViewPad is an interesting attempt at a tablet that tries to appeal to fans of both Windows and Android, but it’s ultimately let down by software flaws in both operating systems...
60%
alphr.com
Updated:
2011-10-04 13:29:10
The ViewSonic ViewPad 10 is unlike any other tablet we've seen: it not only runs Google Android but also Windows 7 Home Premium. After switching it on you're offered a DOS-style dual-boot menu, with Android at the top and Windows 7 below. Android boots...
Bottom line If nothing else, the ViewPad shows Atom-powered Android tablets could have a bright future - but this one is too raw to recommend...
50%
trustedreviews.com
Updated:
2011-10-04 13:29:10
ViewSonic showcased several new products at the event we attended yesterday, but the most exciting of these were undoubtedly the American company's new tablets, the ViewPad 7 and ViewPad 10. Both offer attractive looks, more features than you could shake...
0%
whattabletpc.com
Updated:
2014-06-08 01:28:29
The ViewSonic ViewPad 10 is a good first stab from ViewSonic and the flexibility of running Android or Windows means there are a lot of reasons to like this tablet. The Windows tablet option means this can act as an extension to your desktop, but don't th...
0%
etechreviews.com
Updated:
2011-10-04 13:29:08
ViewSonic has been making Windows-based tablet PCs since model year 2001, and that’s the reason why it would have been infuriating for them to see Apple iPad ruling their market in 2010. So, the company decided to do, what they must do and that is to...
0%
pcmag.com
Updated:
2011-10-04 13:29:08
Ever since Apple brought tablet computing to the mainstream market, computer and phone manufacturers have tried to capitalize on the explosive demand for these handheld, touch-friendly devices. Not wanting to get left behind, ViewSonic has released its...
Good Dual-boot offers Android and Windows. Windows OS supports Flash.
Bad Tablets aren't Windows friendly; you'll miss your keyboard and mouse. Android 2.2 isn't the tablet-specific Honeycomb, just scaled up smartphone software. No Android Marketplace. Button functions change depending on what application you're using. Tweaked Android OS doesn't support Flash.
Bottom line It may be priced competitively, but the ViewSonic ViewPad 10 it doesn't come close to competing with the best tablets available. Windows is crippled, Android is out of date, and the elegance promised by tablets is replaced with lumbering awkwardness...
40%
wired.com
Updated:
2011-10-04 13:29:08
There’s a really famous road — maybe you know it. It’s paved with good intentions. And by now you should know all too well where it leads.It must have been aggravating for ViewSonic — which has made Windows-based tablet PCs since 2001 — to see its mark...
Good Passable in Windows environment, just barely...
Bad Android implementation is an utter debacle. Buyers should ignore it completely and stick with Windows. Buggy from front to back, and from boot to shutdown. Reviewer feels bad that someone may get fired because of this review...
20%
infoworld.com
Updated:
2011-10-04 13:29:08
You know the Reese's ad about how chocolate and peanut better go better together? I bet whoever came up with the ViewSonic ViewPad 10 had the same aspiration. The problem is this dual-OS tablet is not a delectable combination. Think creamed spinach a...
0%
computerworld.com
Updated:
2011-10-04 13:29:08
While tablets such as Apple's iPad and Motorola's Android-based Xoom are continuing to attract popular attention, there are many workplaces that are still based around Microsoft Windows. Unfortunately, Windows 7 isn't really optimized for use in tablet...
Bottom line At $680, the ViewPad 10 is $80 more than an iPad 2 or Xoom with 32GB of storage and Wi-Fi-only connectivity -- or a 3G Xoom with a two-year contract. It provides an opportunity for firms to protect their investments in Windows software while exploring And...
0%
Laptopmag.com
Updated:
2011-10-04 13:29:08
ViewSonic envisioned the ViewPad 10 as a tablet for those who want to work in Windows 7 and play in Android. This 10-inch Wi-Fi tablet has the heart of a netbook, with an Intel Atom N455 Pine Trail processor powering Windows 7 Professional and the now-...
Good Attractive design, Decent Windows 7 performance...
Bad Screen doesn't turn off in Android mode, No dedicated volume controls, Confusing button layout, Windows 7 slow to rotate, Short battery life, Small Android app store...
Bottom line The $679 ViewPad 10 feels like ViewSonic took a Windows 7 tablet and decided to throw Android on at the last minute to give it greater consumer appeal. While the Windows 7 experience is passable, the Android implementation is pretty awful. You can't tu...
30%
phonearena.com
Updated:
2011-10-04 13:29:08
ViewSonic is still trying to get some traction in the tablet space with their Android 2.2 Froyo powered ViewPad 7, but the manufacturer renowned for producing displays is pushing ahead with their latest creation – the . Now this isn’t simply just a reh...
Good Two operating systems for greater flexibility, Plenty of connectivity ports...
Bad Outdated Android experience, Terrible battery life, Confusing button layout...
Bottom line Nowhere close to being in the forefront of the tablet space, the outdated and non-optimized Android experience with the ViewSonic ViewPad 10 is an appalling step backwards in the opposite direction that Google is taking their beloved platform. Though...
40%
ld2.ciol.com
Updated:
2011-10-04 13:29:08
There are a lot of tablets that have been launched in India within the past few months and more are on the verge of being launched. Most tablet manufacturers have chosen to go with Android as the operating system, whereas few others have chosen Windows...
Good Dual boot, multimedia, battery, connectivity...
Bad Price, heavy...
Bottom line Although, the tablet has excellent hardware with a great touch-screen display, it’s the dual-boot operating system that is the major advantage over competitors here. However, we barely used the Android operating system over windows as it provided more...
0%
tech2.com
Updated:
2011-10-04 13:29:08
We’ve been following the tablet news all through the new year and into CES. As expected, a ton of tablets were announced at the CES 2011 convention this year. Each one of them will come with faster processors with multiple cores in them. We’ve received...
Bottom line The ViewSonic ViewPad 10 is a decent device that requires a lot of tweaking and work on it before it can be taken seriously. Priced at Rs. 38,000, it goes head on against a similarly priced Apple iPad. It’s possible to get an 64GB Apple iPad in the gre...
60%
mobilechoiceuk.com
Updated:
2011-10-04 13:29:10
A more affordable alternative to other tablet offerings, the Viewsonic ViewPad 10's dual operating systems is a good idea, but the execution is not as fluid as we’d like Related links News ViewSonic officially launches ViewPad 100 tablet Video calling...
Good The dual operating system means you can choose between Windows 7 and Android 1.6...
Bad The lack of application store will frustrate manyLook and Feel...
Bottom line A more affordable alternative to other tablet offerings, the Viewsonic ViewPad 10's dual operating systems is a good idea, but the execution is not as fluid as we’d like...
60%
Country Distributor
United Kingdom 1 distributor(s)