Viewsonic logo

Viewsonic Professional Series 20IN 25MM 1600X1200 82HZ computer monitor 51 cm (20.1") 1600 x 1200 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26115
Info modified on:
22 Aug 2022, 16:24:32
Short summary description Viewsonic Professional Series 20IN 25MM 1600X1200 82HZ computer monitor 51 cm (20.1") 1600 x 1200 pixels:

Viewsonic Professional Series 20IN 25MM 1600X1200 82HZ, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 16 ms

Long summary description Viewsonic Professional Series 20IN 25MM 1600X1200 82HZ computer monitor 51 cm (20.1") 1600 x 1200 pixels:

Viewsonic Professional Series 20IN 25MM 1600X1200 82HZ. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.