location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC Mini 550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOT550_BJJB60-P
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 16:13:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo 2.2 GHz
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB
  • - Intel® GMA 4500M
  • - Windows 7 Home Premium
Long product name Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black :
The long product name of Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Mini 530 - Core 2 Duo T6600 - 4 GB DDR2 - 360 GB HDD SATA
More>>>
Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:
The official description of Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic PC mini 530 and PC mini 550 are ultra-small desktop PCs from the future. With the size similar to an external hard drive, they come in a cool, light yet sophisticated enclosure packing monstrous power comparable to large conventional models. With a volume as small as 1.36 liter, the PC mini 530/550 not only saves your precious desktop space, but also brings Internet, digital entertainments and file sharing to every corner in the house.

Your digital entertainment center
With only 165mm in both width and length, the ViewSonic PC mini 530/550 takes only a footprint not much larger than your palm, so it’s extremely easy to install or move around. As the PC mini 550 comes with a Blu-ray DVD drive and convenient remote control, you can enjoy high-definition video and the best audio entertainment right in your own room.

As powerful as bulky PCs
The incredibly small ViewSonic PC mini 530/550 has the computing power no less than a PC ten times larger. Far more adequate than the low-power alternatives on competing models, the high-performance Intel Core 2 Duo processor in PC mini 530/550 is totally sufficient for your daily works and digital entertainments.

Quiet and power-thrifty
Featuring a fast Intel Core 2 Duo processor and advanced power management, the ViewSonic PC mini 530/550 consumes only 18W of power even at full speed*, and it emits noise at 22dB or less that wouldn’t interfere your work or crystal-clear listening experience.

Short summary description Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:
This short summary of the Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PC Mini 550, Intel® Core™2 Duo, 4 GB, DDR2-SDRAM, 320 GB, Windows 7 Home Premium, Black

Long summary description Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:
This is an auto-generated long summary of Viewsonic PC Mini 550 Intel® Core™2 Duo 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Viewsonic PC Mini 550. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500M
On-board graphics card *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
Yes
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
Cyberlink PowerDVD 9.0 Trend Micro WinRAR
Weight & dimensions
Width (with stand)
165 mm
Depth (with stand)
165 mm
Height (with stand)
50 mm
Weight (with stand)
1.4 kg
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Packaging content
Remote control included
No
Other features
TV tuner integrated
No
Chassis type
All-in-One
Compliance industry standards
IEEE 802.11b/g/n
Display included
No
Floppy drive installed
No
Maximum operating temperature range (T-T)
0 - 40 °C
Power supply
90 W