location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC Mini 530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOT530_BJ3B60-P
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Viewsonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 90 W
  • - Intel® Core™2 Duo 2.2 GHz
  • - 2 GB 1 x 2 GB
  • - 160 GB
  • - Intel® GMA 4500M
  • - Windows 7 Home Premium
Long product name Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black :
The long product name of Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Mini 530 - Core 2 Duo T6600 - 2 GB SODIMM - 160 GB HDD SATA
More>>>
Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black:
The official description of Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic PC mini 530 and PC mini 550 are ultra-small desktop PCs from the future. With the size similar to an external hard drive, they come in a cool, light yet sophisticated enclosure packing monstrous power comparable to large conventional models. With a volume as small as 1.36 liter, the PC mini 530/550 not only saves your precious desktop space, but also brings Internet, digital entertainments and file sharing to every corner in the house.

Your digital entertainment center
With only 165mm in both width and length, the ViewSonic PC mini 530/550 takes only a footprint not much larger than your palm, so it’s extremely easy to install or move around. As the PC mini 550 comes with a Blu-ray DVD drive and convenient remote control, you can enjoy high-definition video and the best audio entertainment right in your own room.

As powerful as bulky PCs
The incredibly small ViewSonic PC mini 530/550 has the computing power no less than a PC ten times larger. Far more adequate than the low-power alternatives on competing models, the high-performance Intel Core 2 Duo processor in PC mini 530/550 is totally sufficient for your daily works and digital entertainments.

Quiet and power-thrifty
Featuring a fast Intel Core 2 Duo processor and advanced power management, the ViewSonic PC mini 530/550 consumes only 18W of power even at full speed*, and it emits noise at 22dB or less that wouldn’t interfere your work or crystal-clear listening experience.

Short summary description Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black:
This short summary of the Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PC Mini 530, 2.2 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, Windows 7 Home Premium

Long summary description Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black:
This is an auto-generated long summary of Viewsonic PC Mini 530 Intel® Core™2 Duo 2 GB 160 GB Intel® GMA 4500M Windows 7 Home Premium All-in-One Black based on the first three specs of the first five spec groups.

Viewsonic PC Mini 530. Processor frequency: 2.2 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Power supply: 90 W. Chassis type: All-in-One. Weight: 1.4 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Network
Ethernet LAN *
No
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
All-in-One
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Product colour *
Black
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
Cyberlink PowerDVD 9.0 Trend Micro Internet Security WinRAR
Power
Power supply *
90 W
Operational conditions
Maximum operating temperature range (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width *
165 mm
Depth *
165 mm
Height *
50 mm
Weight *
1.4 kg
Packaging content
Display included *
No
Other features
Power requirements
100-240V AC, 20V DC
TV tuner integrated
No
Remote control included
No
Compliance industry standards
IEEE 802.11b/g/n
Floppy drive installed
No