location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC Mini 120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOT120_BC1B60-P
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Viewsonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 30 W
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB
  • - Intel® GMA 950
  • - Ethernet LAN
Long product name Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black :
The long product name of Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Mini 120 - Black - Intel ATOM N270 - 1 GB DDR2 - 160 B HDD SATA
More>>>
Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black:
The official description of Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you have a chance to see ViewSonic PC mini 120, you may not realize that this is actually a full-featured PC with decent performance; in fact, you may not even notice its existence. Because PC mini 120 is so small, its 0.6-liter volume is even less than a box of ice cream and can be easily tucked away behind your monitor. Despite its size, PC mini 120 still does all your work handsomely while keeping the workspace clean and neat.

Your personal information center
The lightweight, compact and streamlined exterior, plus ample storage and computing power, ViewSonic PC mini 120 is your ideal personal information center, or even as a convenient second desktop.

Small but awesome
Despite its amazingly small size, the ViewSonic PC mini 120 has both desktop-class performance and features, as well as convenience and flexibility of laptops. Give it a try, and it may change the way you work with computers.

Service
ViewSonic’s customer support & service are backing your PC mini 120 anytime. Feel safe and free to bring it with you anywhere.

Your smart partner
The ViewSonic Pc mini 120 employs the new-generation, energy efficient Intel Atom processor and chipset, along with fast and convenient peripheral interfaces. Connect any

Short summary description Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black:
This short summary of the Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PC Mini 120, 1.6 GHz, Intel Pentium Mobile, N270, 1 GB, DDR2-SDRAM, 160 GB

Long summary description Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black:
This is an auto-generated long summary of Viewsonic PC Mini 120 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 All-in-One Black based on the first three specs of the first five spec groups.

Viewsonic PC Mini 120. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 950. Wi-Fi. Power supply: 30 W. Chassis type: All-in-One. Weight: 55 g. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor socket
Socket F (1207)
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 950
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
All-in-One
Product colour *
Black
Performance
Motherboard chipset
Intel® 945GSE Express
Software
Bundled software
Trend Micro IS WinRAR
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
No
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36331
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
30 W
Operational conditions
Maximum operating temperature range (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width *
39 mm
Depth *
115 mm
Height *
130 mm
Weight *
55 g
Packaging content
Display included *
No
Other features
Power requirements
AC 100 - 240V; DC 19V
TV tuner integrated
No
Remote control included
No
Floppy drive installed
No