Viewsonic logo

Viewsonic Graphic Series VG2030m 20" Digital Media™ Graphic LCD computer monitor 51 cm (20.1") 1400 x 1050 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35509
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Viewsonic Graphic Series VG2030m 20" Digital Media™ Graphic LCD computer monitor 51 cm (20.1") 1400 x 1050 pixels Black:

Viewsonic Graphic Series VG2030m 20" Digital Media™ Graphic LCD, 51 cm (20.1"), 1400 x 1050 pixels, LCD, 8 ms, Black

Long summary description Viewsonic Graphic Series VG2030m 20" Digital Media™ Graphic LCD computer monitor 51 cm (20.1") 1400 x 1050 pixels Black:

Viewsonic Graphic Series VG2030m 20" Digital Media™ Graphic LCD. Display diagonal: 51 cm (20.1"), Display resolution: 1400 x 1050 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 155°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.