Viewsonic logo

Viewsonic Graphic Series 20” Widescreen LCD computer monitor 51 cm (20.1") 1440 x 900 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18426
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Graphic Series 20” Widescreen LCD computer monitor 51 cm (20.1") 1440 x 900 pixels Black:

Viewsonic Graphic Series 20” Widescreen LCD, 51 cm (20.1"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Viewsonic Graphic Series 20” Widescreen LCD computer monitor 51 cm (20.1") 1440 x 900 pixels Black:

Viewsonic Graphic Series 20” Widescreen LCD. Display diagonal: 51 cm (20.1"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.