location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LED LCD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VA951S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VA951S
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD TFT
  • - 1280 x 1024 pixels 4:3
  • - 5 ms 250 cd/m² 1000:1
  • - 20 W
Long product name Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", TFT LCD 1280 x 1024, W-LED, 250 nit, 178°/178°, VGA, DVI-D, VESA
More>>>
Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
The official description of Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic VA951S is a viewer-friendly, high-performance 19’’ LED display with 5:4 aspect ratio that is perfect for legacy or customised applications in corporate, government, educational and other vertical markets. Featuring crystal-clear 1280 x 1024 resolution, SuperClear® technology and 20M:1 DCR, the display presents sharp, true and consistent colour performance at 178°/178°-wide viewing angles. DVI and VGA inputs offer easy connectivity to desktops or laptops, and the VA951S’s ViewMode delivers optimised colour rendering for different viewing scenarios. Flicker-Free and Blue Light Filter eye-care technologies create a worker-friendly environment that reduces eye strain during daily, long-duration use. The VA951S is Energy Star certified and the embedded ECO mode allows to save up to 50% power consumption. Additionally, the VA951S is featured with a VESA-compliant mount to obtain a more flexible installation within your organisation.

Short summary description Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic LED LCD VA951S, 48.3 cm (19"), 1280 x 1024 pixels, LCD, LED, 5 ms, Black

Long summary description Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Viewsonic LED LCD VA951S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Viewsonic LED LCD VA951S. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
4:3
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
4:3
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
37.5 cm
Viewable size, vertical
30 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
20 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
416.2 mm
Depth (with stand)
199.1 mm
Height (with stand)
402.2 mm
Weight (with stand)
3.02 kg
Width (without stand)
416.2 mm
Depth (without stand)
54.9 mm
Height (without stand)
341.2 mm
Weight (without stand)
2.71 kg
Packaging data
Package width
468 mm
Package depth
126 mm
Package height
455 mm
Package weight
4.15 kg
User Guide on CD-ROM
Yes
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)