location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LED LCD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VA2855Smh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VA2855SMH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766907765113 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1 cm (28") LCD TFT
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6.5 ms 300 cd/m² 3000:1
  • - 32 W
Long product name Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black :
The long product name of Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28", TFT LCD 1920 x 1080, 300 nit, WLED, VGA, HDMI, 2 x 2 W, VESA
More>>>
Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black:
The official description of Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ViewSonic’s VA2855Smh is a 28’’ LED multimedia display that delivers great colour performance. It features our exclusive SuperClear® Pro image technology for superior wide-angle viewing, 3,000:1 static contrast ratio and true 8-bit colour for amazingly consistent, true-to-life colour performance. Full HD 1080p resolution and dual stereo speakers deliver sharp and detailed images with crystal-clear sound for both home entertainment and office use. ViewSonic’s latest Flicker-free and Blue Light Filter eye-care technologies also reduce eye fatigue and provide a more comfortable home or office environment. In addition, ViewMode technology provides users to choose the most appropriate colour performance based on different scenarios, including gaming, movie watching, photo viewing, Web browsing or reading e-docs. Integrated HDMI and D-Sub inputs offer flexible connection with PCs, notebooks and other HD devices. The VA2855Smh also features a built-in ECO mode, and VESA 100 x 100mm mount, to reduce power consumption and provide more flexible installation options.

Short summary description Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black:
This short summary of the Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic LED LCD VA2855Smh, 71.1 cm (28"), 1920 x 1080 pixels, Full HD, LED, 6.5 ms, Black

Long summary description Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Viewsonic LED LCD VA2855Smh computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Viewsonic LED LCD VA2855Smh. Display diagonal: 71.1 cm (28"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 6.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
71.1 cm (28")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6.5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
62.1 cm
Viewable size, vertical
34.1 cm
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Audio input
Yes
Audio output
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
10 - 90 °C
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
659.7 mm
Depth (with stand)
249.7 mm
Height (with stand)
452.6 mm
Weight (with stand)
5.3 kg
Width (without stand)
659.7 mm
Depth (without stand)
49.3 mm
Height (without stand)
391 mm
Weight (without stand)
4.7 kg
Packaging data
Package width
730 mm
Package depth
148 mm
Package height
527 mm
Package weight
7.2 kg
User Guide on CD-ROM
Yes
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)