Viewsonic logo

Viewsonic A Series 19" LCD display computer monitor 48.3 cm (19") 1440 x 900 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17867
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic A Series 19" LCD display computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

Viewsonic A Series 19" LCD display, 48.3 cm (19"), 1440 x 900 pixels, LCD, 8 ms, Silver

Long summary description Viewsonic A Series 19" LCD display computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

Viewsonic A Series 19" LCD display. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 155°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.