location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJD5232
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJD5232
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:54:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector Black
  • - DLP 2800 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 15000:1
  • - Screen size compatibility: 609.6 - 7620 mm (24 - 300")
  • - Focus: Manual
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 245 W
Warranty: 3 years
Long product name Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black :
The long product name of Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, XGA, 1024 x 768, 2800 lum, 15000 : 1, 4:3
More>>>
Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black:
The official description of Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic is the ideal projector in for the office or on the campus. It delivers amazingly clear images with 2800 ANSI lumens, 15000:1 contrast ratio and XGA 1024x768 native resolution. The PJD5232 is packed with features including multiple PC and video input options, 1.1x optical zoom, keystone correction, PC 3D-ready/120Hz, support for HD signal, integrated speakers, and DynamicEco. With DynamicEco technology, presenters can put place the projector in "standby" mode by reducing brightness down to 30% when they need to shift the audience’s focus, or when the projector is not in use, by simply reducing the brightness down to 30%—all without restarting having to restart the projector. A Filterfilter-less design and energy-saving eEco-mode provide for virtually zero maintenance and product reliability and virtually zero maintenance. Slim design, measuring only 3.7" high with and weighing only 4.7 lbs, makes the slim design of the makes it the perfect projector for tabletop use or ceiling mounting-mounted use in both classrooms and corporate offices.

- 2800 ANSI lumens for clear and bright images
- BrilliantColor technology provides exceptional display quality
- Maintenance free, filter-less design
- Long-lasting reliable picture quality & superior color performance
- 6-segment color wheel design, auto source detection, support HD signals & integrated speaker
- DynamicEco technology for total control of audience’s focus
- PC 3D ready & up to 120Hz refresh rate powered by DLP Link Technology
- Long lamp life up to 6000 hours
- Environmentally friendly Eco-mode saves money and power consumption
- Small & light for easy portability

2800 lumens shines in virtually any setting
Uses fewer watts per lumen than other comparable projectors. And with 15000:1 contrast (with DynamicEco), the PJD5232 is the bright choice for business and education.
Settings where the PJD5232 is the perfect solution
- Business - conference rooms, meeting rooms, boardrooms.
- Classrooms - lectures, videos, lesson plans, project presentations and even auditorium presentations.

DLP Technology
Advanced DLP (Digital Light Processing) technology allows you to experience crystal clear, razor-sharp and lifelike images with the same DLP technology that Hollywood relies on. For fast action, the response time is also on the order of 1,000 times faster than similar LCD based projectors. And with no air filters to clean or change, the latest generation of DLP based projectors from ViewSonic offer amongst the lowest TCO (Total Cost of Ownership) in the industry.

BrilliantColor Technology
ViewSonic’s PJD5232 projector with BrilliantColor technology features multi-color processing to produce stunning, vibrant colors. Unlike other technologies that use just 3 primary colors to produce the image (such as LCD), the PJD5232 uses up to 6 separate colors. The sophisticated 6-segment color wheel enhances the yellow color performance that is key to accurate and vivid color reproduction. With multi-color processing, colors are richer and more vibrant with exquisite and precise detail.

Virtually Maintenance free with filter-less design
ViewSonic’s PJD5232 projector features a filter-less design. Unlike LCD projectors that require the users to clean, or sometimes replace filters after every 100 to 300 hours of operation, ViewSonic’s PJD5232 projector's filter-less design eliminates filter cleaning or filter replacement. This provides virtually zero maintenance, saves you significant dollars and labor over the projector's lifespan, and lowers your total cost of ownership (TCO).

Long-lasting reliable picture quality & superior color performance
ViewSonic DLP projectors provide reliable picture quality you can trust and superior color performance you can count on after thousands of hours of usage. Built on DLP technology, ViewSonic's PJD5232 projector virtually eliminates image degradation known as color decay – a yellow/faded tint that LCD projectors may develop after extended use. Even after years of use, the PJD5232 will continue to produce a stunning, sharp image that lasts.

Packed with features
- 6-segment color wheel design improves color performance and accuracy to provide natural, vivid colors
- Auto source detection senses the source input and syncs with your computer automatically
- Supports wide range of digital signals from SD (480i/480p) to HD (720p/1080i/1080p)
- Integrated speaker ideal for multimedia applications, videos, audio-enabled presentations

DynamicEco technology for total control of audience’s focus
With the DynamicEco button on the remote, take command of presentations by dimming the screen imageup to 70%. This feature allows presenters to easily shift the audience's focus when the projector is not in use. When idel, the projector will auto-activate DynamicEco. When DynamicEco is activated, the lamp’s power consumption is significantly reduced- a great energy-saving design for a low total cost of ownership (TCO).

PC 3D-Ready / 120Hz refresh rate powered DLP® LinkTechnology
With support for DLP Link technology, you´ll have amazing 3D capabilities at your disposal. All that's required to unlock 3D capabilities on the ViewSonic PJD5232 3D-ready projector is ViewSonic's PGD-series 3D active shutter glasses, 3D content and 3d-enabled video card. Unleash a vivid 3D experience with the ViewSonic PJD5232 projector today.

Long lamp life up to 6,000 hours
The new advanced lamp technology from ViewSonic extends the lamp life up to 6,000 hours and saves you on replacement lamp costs.

Environmentally friendly Eco-mode saves money and power
With only a slight 20% decrease in brightness, the Eco-mode function can extend the life of your lamp by almost 50% and up to 6000 hours in some cases. Other benefits of Eco-mode operation include reduced power consumption, as well as less heat and audible noise output. It´s good for the environment and great for your budget. The Eco-mode function will definitely help lower your total cost of ownership (TCO).

Small & light for easy portability
Measuring only 3.7 inches high and weighing only 4.7 pounds, ViewSonic's PJD5232 is light and compact, making it the perfect portable projector for mobile sales and business travelers.

Peace of mind with industry leading warranty
Backed by our 25 years reputation for quality and reliability, ViewSonic offers one of the industry´s best overall projector warranties with 3-year limited parts and labor, 1-year lamp and first year free Express Exchange service. Don´t be fooled by the seemingly longer warranties in the market that exclude the more vulnerable systems and moving parts. of a projector.

Short summary description Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJD5232, 2800 ANSI lumens, DLP, XGA (1024x768), 15000:1, 4:3, 609.6 - 7620 mm (24 - 300")

Long summary description Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of Viewsonic PJD5232 data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

Viewsonic PJD5232. Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Throw ratio: 1.97 - 2.17:1. Analog signal format system: NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G, SECAM..., Supported graphics resolutions: 1600 x 1200 (UXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projection distance
1 - 12 m
Projector brightness *
2800 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
4:3
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lens system
Focus *
Manual
Throw ratio
1.97 - 2.17:1
Video
Analog signal format system *
NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1, SECAM L
Full HD *
No
HD-Ready
Yes
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1600 x 1200 (UXGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
2
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
USB connector type
USB Type-B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
On Screen Display (OSD)
Yes
Features
Noise level *
32 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
245 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Weight & dimensions
Width
294 mm
Depth
202 mm
Height
95 mm
Weight *
2.1 kg
Package width
388 mm
Package depth
165 mm
Package height
320 mm
Package weight
3.3 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
AC adapter included
Yes
Technical details
Sustainability certificates
RoHS
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)