Viewsonic logo

Viewsonic PJ678 data projector 2500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10517
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic PJ678 data projector 2500 ANSI lumens LCD XGA (1024x768):

Viewsonic PJ678, 2500 ANSI lumens, LCD, XGA (1024x768), 600:1, 711.2 - 8407.4 mm (28 - 331"), 1 - 10 m

Long summary description Viewsonic PJ678 data projector 2500 ANSI lumens LCD XGA (1024x768):

Viewsonic PJ678. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 205 W. Focus: Manual, Focal length range: 18.85 - 22.23 mm. Analog signal format system: NTSC 4.43, NTSC M, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.