Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ1172 Multimedia Projector data projector Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ1172 Multimedia Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ1172
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byViewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4773
This statistic is based on the 92289 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90202 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Viewsonic PJ1172 Multimedia Projector data projector Black :
The short editorial description of Viewsonic PJ1172 Multimedia Projector data projector Black

PJ1172 Bright Multimedia Projector, 4,500 Lumens, XGA 1024x768
More>>>
Short summary description Viewsonic PJ1172 Multimedia Projector data projector Black:
This short summary of the Viewsonic PJ1172 Multimedia Projector data projector Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJ1172 Multimedia Projector, 480p,720p, Black, 4.500 cd/m², 430 W, 12 kg, 320 mm

Long summary description Viewsonic PJ1172 Multimedia Projector data projector Black:
This is an auto-generated long summary of Viewsonic PJ1172 Multimedia Projector data projector Black based on the first three specs of the first five spec groups.

Viewsonic PJ1172 Multimedia Projector. Supported video modes: 480p,720p. Product colour: Black. Display brightness: 4.500 cd/m². Power consumption (typical): 430 W. Weight: 12 kg, Depth: 320 mm, Height: 160 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array