Viewsonic logo

Viewsonic 22IN 24MM 2048X1536 127KHZ monitor CRT 2048 x 1536 pixels 55.9 cm (22")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34646
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Viewsonic 22IN 24MM 2048X1536 127KHZ monitor CRT 2048 x 1536 pixels 55.9 cm (22"):

Viewsonic 22IN 24MM 2048X1536 127KHZ, 55.9 cm (22"), 22" (20.0" diagonal viewable area) 90° deflection, 2048 x 1536 pixels, 30 cm, 40 cm, 50 - 160 Hz

Long summary description Viewsonic 22IN 24MM 2048X1536 127KHZ monitor CRT 2048 x 1536 pixels 55.9 cm (22"):

Viewsonic 22IN 24MM 2048X1536 127KHZ. Display diagonal: 55.9 cm (22"), Type: 22" (20.0" diagonal viewable area) 90° deflection, Display resolution: 2048 x 1536 pixels. Audio system: No, N, Video in: Bandwidth 340MHz (typical), Certification: TCO '03, TÜV/GS, TÜV/ERGO, CE, ISO9241-3, ISO9241-7, ISO9241-8, Energy 2000, ENERGY STAR,.... Power management: Energy Star, VESA DPMS, TCO '03 and Energy 2000 standards, Power consumption (typical): 160 W, Power source: AC 90-260 V, 50-60(+/-2)Hz. Dimensions (WxDxH): 500 x 512 x 505 mm. Compatible products: PC and Mac compatible, Other - Most workstations

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.