location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NMP620-P10X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NMP620-P10X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766907953015 show
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bundled DisplayIt!Xpress content management digital signage software
  • - Dual-core Intel Processor
  • - Ultra HD Video Playback
  • - Slim, Compact Industrial Design
  • - Versatile Connectivity
Warranty: One-year limited warranty on parts and labor
Long product name Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi :
The long product name of Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Celeron N3350, 2 GB LPDDR4, LAN, Wi-Fi, Bluetooth 4.0, 2x HDMI, Micro USB, USB 2.0 A, USB 3.0 A, Micro SD, 70x31.4x70 mm
More>>>
Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi:
The official description of Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For extreme reliability and stunning 4K Ultra HD multimedia playback, the ViewSonic NMP620-P10X network media player delivers dynamic messaging to large format displays. Equipped with the latest Intel Celeron N3350 CPU, the NMP620-P10X delivers high performance in a small package. Its slim, compact design is ideal for out-of-site installation behind digital signage. Despite its size, there are full connectivity ports such as HDMI, USB 3.0, USB 2.0 and RJ45 LAN port. Thanks to 32GB of built-in memory, this media player can store and play hours and hours of stunning high-definition content. What’s more, with a Windows 10 Internet of Things (IoT) OS, the NMP620-P10X is compatible with industry standard digital signage software. Perfect for retail, hospitality, and point-of-sale advertising, the NMP620-P10X is the media player you can trust to deliver reliable messaging and dynamic multimedia for any of your large format displays. Bundled with DisplayIt!Xpress digital signage software, the NMP620-P10X lets you create impactful, customized messaging with ease.

Short summary description Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi:
This short summary of the Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic NMP620-P10X, Black, FCC, CE, BSMI, VCCI, C-Tick, CB, BSMI, Intel Celeron N3350, eMMC, Flash, 32 GB, 2048 MB

Long summary description Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi:
This is an auto-generated long summary of Viewsonic NMP620-P10X digital media player Black Full HD 32 GB Wi-Fi based on the first three specs of the first five spec groups.

Viewsonic NMP620-P10X. Product colour: Black, Certification: FCC, CE, BSMI, VCCI, C-Tick, CB, BSMI. Processor model: Intel Celeron N3350. Storage media type: eMMC, Flash, Total storage capacity: 32 GB. Internal memory: 2048 MB, Internal memory type: LPDDR4. HD type: Full HD

Features
Product colour *
Black
Supported radio bands *
Not supported
Certification
FCC, CE, BSMI, VCCI, C-Tick, CB, BSMI
Display
Built-in display *
No
Processor
Built-in processor
Yes
Processor model
Intel Celeron N3350
Storage
Built-in storage media *
Yes
Storage media type *
eMMC, Flash
Total storage capacity *
32 GB
Card reader integrated *
Yes
Memory
Internal memory
2048 MB
Internal memory type
LPDDR4
Video
HD type *
Full HD
Full HD
Yes
Graphics
Graphics card
HD Graphics 500
Ports & interfaces
HDMI ports quantity *
2
HDMI version
1.4b
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Micro-USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Software
Operating system installed
Windows 10 IOT Enterprise
Bundled software
DisplayIt!Xpress
Power
Power consumption (typical)
16.7 W
Weight & dimensions
Width
70 mm
Depth
70 mm
Height
31.4 mm
Weight
260 g
Packaging data
Package width
130 mm
Package depth
130 mm
Package height
82 mm
Package weight
550 g
Packaging content
Cables included
HDMI
Quick start guide
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
30 - 80 °C
Technical details
Compliance certificates
RoHS