This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" Widescreen HDTV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3260W-2
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5766
This statistic is based on the 96951 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 11:37:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited warranty on parts and backlight
Long product name Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black :
The short editorial description of Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black

32" Widescreen HDTV 1366x768, 500 cd/m2 (typ), 800:1 (typ), 8ms
More>>>
Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black:
The official marketing text of Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black as supplied by the manufacturer

Impressive HDTV.
ViewSonic's N3260w high-definition 32" widescreen LCD TV provides the ultimate high-definition visual experience by combining DNX™ IMAGE PROCESSING TECHNOLOGY with a super-fast 8ms video response time. WATCH OFF-THE-AIR BROADCASTS on true HDTV with 1366x768 resolution, high brightness and contrast ratio, the N3260w delivers rich, saturated color for DVDs, movies and sports. SRS TRUSURROUND XT AUDIO DELIVERS CLEAR DIGITAL AUDIO to the integrated dual 10-watt speakers or to your home stereo system. Multiple connectors including HDMI with HDCP digital input provide connections for DVD players, set-top boxes, game consoles and more. Enjoy the ultimate in visual entertainment with the elegantly designed, high-performance N3260w.

Short summary description Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black:
This short summary of the Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic 32" Widescreen HDTV, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black:
This is an auto-generated long summary of Viewsonic 32" Widescreen HDTV 81.3 cm (32") Full HD Black based on the first three specs of the first five spec groups.

Viewsonic 32" Widescreen HDTV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
81 cm
Audio
Audio system
SRS TruSurround XT
Design
Product colour *
Black
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video out
1
Audio (L/R) out
1
Headphone outputs *
1
SCART ports quantity
2
Ports & interfaces
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
1
PC in (D-Sub) *
Yes
Power
Power consumption (typical) *
190 W
Power consumption (standby) *
1.5 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Certificates
Certification
cUL, NOM, CB, FCC-B
Weight & dimensions
Width (with stand)
820 mm
Depth (with stand)
230 mm
Height (with stand)
650 mm
Weight (with stand)
21.5 kg
Other features
Power requirements
AC 90 – 240V, 50/60Hz
Operating relative humidity (H-H)
20 - 90%
Display
TFT
Speakers
2 x 10W